Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 3V @ 40mA, 10A
Collector Cut-off Current(Max) 2mA
Typical Gain (hFE) (Min) 1000 @ 5A, 4V
Maximum Power Dissipation 125W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 1107262-TIP141G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP141G CAD Model

Description

ON Semiconductor TIP141G Darlington Transistor

The TIP141G is a silicon epitaxial-base NPN power transistor in monolithic Darlington configuration, manufactured by ON Semiconductor. It is designed for general-purpose amplifier and low-speed switching applications. This robust transistor offers a unique combination of high current and voltage handling capabilities, making it suitable for a wide range of power amplification and control tasks in both commercial and industrial equipment.

Key Features

  • High DC Current Gain: The TIP141G boasts a high DC current gain, typically hFE = 1000 at 4A, which makes it efficient for amplification purposes, requiring less base drive than conventional transistors.
  • High Collector-Emitter Voltage: With a VCEO of 80V, this transistor can handle significant voltage across the collector-emitter junction, allowing for use in high voltage applications.
  • Collector Current: The device supports a collector current of up to 10A, making it capable of driving high current loads.
  • Complementary PNP Type: TIP141G has a complementary PNP counterpart, TIP146G, providing designers with flexibility for creating push-pull configurations.
  • Monolithic Construction: The Darlington pair configuration within a single package provides a compact design and simplifies circuit layout.
  • TO-220 Package: Encased in a TO-220 package, the TIP141G ensures ease of mounting and adequate heat dissipation for reliable operation even under stressful conditions.

Applications

The TIP141G transistor is versatile and can be employed in various applications such as:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching applications
  • Relay drivers

ON Semiconductor's commitment to quality ensures that the TIP141G meets the requirements for consistent performance and reliability. Whether in a DIY project or a commercial product, the TIP141G provides the functionality needed for efficient power control and amplification.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor. This will ensure the TIP141G is used within its recommended operating conditions for optimal performance.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT26 T&R
Need more? Email Us
ECAD model for ZXT13P40DE6QTA
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W 0.1A -50V Transi / Bipolar (BJT) Transistor
Lowest to €0.0220
ECAD model for BC857BQ
ON Semiconductor
TRANS NPN SS 1W 300V TO92 / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MPSW42RLRA
Micro Commercial Co
TRANS PNP 60V 0.6A SOT523
Lowest to €0.0279
ECAD model for MMBT2907AT-TP
Nexperia USA Inc.
TRANS PNP 80V 0.5A TO236AB
Lowest to €0.1352
ECAD model for BC806-16R
Nexperia USA Inc.
TRANS NPN 30V 0.6A SOT323
Need more? Email Us
ECAD model for PMST2222,115
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT223 T&
Lowest to €3.9943
ECAD model for ZX5T851GQTC
Nexperia USA Inc.
BC807-25L/SOT23/TO-236AB
Lowest to €0.0204
ECAD model for BC807-25LVL
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W -0.6A -180V Tran / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MMBT5401Q

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention