EN
  • EN
  • DE

TIP31BG

Part No TIP31BG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 3A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 1.2V @ 375mA, 3A
Collector Cut-off Current(Max) 300μA
Typical Gain (hFE) (Min) 10 @ 3A, 4V
Maximum Power Dissipation 2W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 113156-TIP31BG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP31BG CAD Model

Description

ON Semiconductor TIP31BG General Purpose Bipolar Transistor

The TIP31BG is a versatile NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of the TIP31 series, which is renowned for its robust performance in a wide range of general-purpose amplification and switching applications.

The TIP31BG is housed in a TO-220 package, which is a widely accepted standard for power transistors due to its ability to handle higher power levels and provide improved heat dissipation. This makes the TIP31BG suitable for linear and switching applications, including power regulators, inverters, motor controllers, and audio amplifiers.

With a collector-emitter voltage (Vceo) of 40V and collector current (Ic) capabilities up to 3A, the TIP31BG can handle moderate power loads while maintaining stability and reliability. The device also features a collector-base voltage (Vcbo) of 40V and an emitter-base voltage (Vebo) of 5V, giving it the flexibility to be used in a variety of circuit configurations.

One of the key attributes of the TIP31BG is its high current gain bandwidth product (fT), which allows it to operate efficiently at higher frequencies. This characteristic is particularly beneficial for applications in audio amplification where signal fidelity is crucial. Additionally, the transistor's gain is well-characterized and consistent, ensuring predictable performance across different devices and applications.

The TIP31BG also boasts a low saturation voltage, which minimizes power loss and improves efficiency when the transistor is in the on-state. This feature is especially important for applications that require the transistor to switch on and off frequently or operate for extended periods.

ON Semiconductor's commitment to quality ensures that the TIP31BG is a reliable component for both commercial and industrial applications. The device is also lead-free and RoHS compliant, reflecting the company's dedication to environmental sustainability and reducing hazardous substances in electronic components.

In summary, the TIP31BG from ON Semiconductor is a high-performance NPN transistor that offers a balance of power handling, efficiency, and versatility, making it an excellent choice for designers and engineers looking to optimize their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3557 $58.6905
400+ $0.2922 $116.8800
615+ $0.2830 $174.0450
845+ $0.2737 $231.2765
1,095+ $0.2645 $289.6275
1,465+ $0.2368 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess