EN
  • EN
  • DE

TL494CDR2G

Part No TL494CDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK/PSH-PULL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 7 V to 40 V
Frequency - Switching 200kHz
Duty Cycle (Max) 48%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 032474-TL494CDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL494CDR2G CAD Model

Description

ON Semiconductor TL494CDR2G Product Overview

The ON Semiconductor TL494CDR2G is a versatile Pulse Width Modulation (PWM) control circuit integrated into a single chip, designed to offer precise voltage regulation and flexibility in controlling power conversion systems. This PWM controller is commonly used in a variety of applications, including switch-mode power supplies (SMPS), DC-DC converters, motor controllers, and other systems that require efficient power management.

Key Features

  • Flexibility in Operation: The TL494CDR2G incorporates two error amplifiers, an on-chip adjustable oscillator, a dead-time control (DTC) comparator, a pulse-steering flip-flop, a 5 V precision reference, and output control circuits.
  • Dual Error Amplifiers: The inclusion of dual error amplifiers allows for easy implementation of voltage or current mode control schemes and provides the necessary feedback mechanisms for precise output regulation.
  • Adjustable Frequency Oscillator: The on-chip oscillator can be programmed to the desired frequency with external timing components, giving designers the flexibility to set the operating frequency based on their specific application needs.
  • Dead-Time Control: The DTC comparator has a fixed offset that provides range to the dead-time control, enhancing the performance of the power stage.
  • High Precision Reference: A 5 V precision reference voltage is available for use in providing a stable reference for input comparisons and set points.
  • Multiple Package Options: The TL494CDR2G is offered in a 16-pin SOIC package, ensuring compatibility with various PCB layouts and design requirements.

Applications

The TL494CDR2G from ON Semiconductor is ideal for a range of applications where efficient power management and precise voltage control are required. Its use extends to:

  • Desktop and server power supplies
  • DC-DC converters for telecommunications and industrial systems
  • Battery chargers for portable devices
  • LED drivers and power control for lighting systems
  • Motor controllers for automation and robotics

With its comprehensive feature set and robust design, the TL494CDR2G PWM controller is a cornerstone component for designers looking to optimize their power management systems. Its ability to operate over a wide range of frequencies and voltages, coupled with its precision and flexibility, makes it a go-to solution for a multitude of power control applications.

You May Also Be Interested in

Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8182 $53.1830
150+ $0.6714 $100.7100
235+ $0.6504 $152.8440
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
550+ $0.5455 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170,020 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess