EN
  • EN
  • DE

TLV272DR2G

Part No TLV272DR2G
Manufacturer ON Semiconductor
Catalog OEM Souring
Description Operational Amplifiers Op Amps Operational Amplifier, 3MHz, Low power, CMOS Op-Amp Operational Amplifier, 3MHz, Low power, CMOS Op-Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467430-TLV272DR2G
Manufacturer ON Semiconductor
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2.8 V/µs
Gain Bandwidth Product 3MHz
Current - Input Bias 5pA
Voltage - Input Offset 1.3mV
Current - Supply 465µA
Current - Output / Channel 65mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian TLV272DR2G CAD Model

Description

The TLV272DR2G is a high-performance CMOS operational amplifier (Op Amp) from ON Semiconductor, featuring a low-power design and a wide bandwidth of 3MHz. This Op Amp is optimized for battery-powered and portable applications where power efficiency is critical. It offers a blend of features that include rail-to-rail input and output, low noise levels, and low-voltage operation, making it versatile for a wide range of applications, from simple amplification to complex analog signal processing. The TLV272DR2G's design ensures stability and reliability, even under varying operating conditions, making it well-suited for applications in medical devices, consumer electronics, and sensor interfaces. Its low input bias current and offset voltage enhance accuracy, particularly in precision measurement and control systems. Additionally, the device's robustness to ESD events and its ability to operate over a broad temperature range make it a reliable choice for demanding environments.

You May Also Be Interested in

Intel
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess