EN
  • EN
  • DE

TM038QV-22L07A

Part No TM038QV-22L07A
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case LCD
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 750189-TM038QV-22L07A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM038QV-22L07A CAD Model

Description

The ON Semiconductor TM038QV-22L07A is a high-performance, color active matrix TFT (Thin Film Transistor) LCD module. This sophisticated display technology is designed to meet the rigorous demands of the modern electronic industry, offering a blend of exceptional image quality, durability, and energy efficiency. With a screen size of 3.8 inches, this module is perfect for a wide range of applications including industrial controls, medical devices, and handheld instrumentation.

Key Features

  • Display Size: The TM038QV-22L07A offers a compact 3.8-inch diagonal display area, suitable for a variety of applications where space is at a premium.
  • Resolution: The module provides a QVGA (Quarter Video Graphics Array) resolution of 320 x 240 pixels, ensuring clear and sharp images for an excellent viewing experience.
  • Interface: It features a parallel RGB interface for easy integration with a wide range of processors and controllers.
  • Backlight: The display comes with an integrated LED backlight, offering bright and consistent illumination for optimal visibility in various lighting conditions.
  • Touch Panel: An optional resistive touch panel can be included, providing an interactive user interface for applications requiring touch input.
  • Operating Temperature: This module operates within a temperature range of -20°C to +70°C, making it suitable for use in harsh environmental conditions.

Applications

The TM038QV-22L07A is versatile and can be used in a multitude of devices. Its robust design and reliable performance make it an excellent choice for:

  • Portable medical devices
  • Industrial control systems
  • Handheld instruments
  • Automotive displays
  • Home automation panels

ON Semiconductor's commitment to quality ensures that the TM038QV-22L07A display module is a reliable and cost-effective solution for manufacturers seeking high-quality visual displays. With its superior performance and adaptability, the TM038QV-22L07A is an ideal choice for enhancing the user interface of your next project.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess