EN
  • EN
  • DE

TN5D61A-HB11-E

Part No TN5D61A-HB11-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 24V 5A TO-220FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 30V
Maximum Input Voltage 48V
Nominal Output Voltage (Min/Fixed) 24V
Output Current 5A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -10°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-220F5I5H-HB
Win Source Part Number 1110815-TN5D61A-HB11-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN5D61A-HB11-E CAD Model

Description

Product Overview: TN5D61A-HB11-E by ON Semiconductor

The TN5D61A-HB11-E is a cutting-edge semiconductor product from ON Semiconductor, a leading manufacturer known for its innovative and reliable components. This product is designed to cater to a variety of applications in the electronics industry, offering high performance and efficiency.

Key Features

  • High-Speed Switching: The TN5D61A-HB11-E is built for high-speed switching applications, making it ideal for power management in modern electronic devices.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, which helps in reducing the overall power footprint of the end application.
  • Durable Construction: ON Semiconductor's commitment to quality is evident in the robust construction of the TN5D61A-HB11-E, ensuring long-term reliability and performance.
  • Compact Design: The compact form factor of the product allows for easy integration into various electronic circuits without compromising on space.

Applications

The versatility of the TN5D61A-HB11-E allows it to be used across a wide range of applications. It is particularly suited for:

  • Power supply modules
  • DC-DC converters
  • Motor drives
  • LED lighting systems
  • Portable electronic devices

Technical Specifications

The TN5D61A-HB11-E boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Voltage Rating: Specified by the manufacturer
  • Current Handling: Specified by the manufacturer
  • Switching Speed: Optimized for rapid transitions
  • Package: User-friendly packaging for easy implementation

Quality and Support

ON Semiconductor provides comprehensive technical support and documentation for the TN5D61A-HB11-E, ensuring that customers can maximize the product's capabilities. The product is manufactured under stringent quality control standards, which is a testament to ON Semiconductor's commitment to delivering high-quality components.

For detailed information on electrical characteristics, pin configurations, and ordering options, customers are encouraged to consult the official datasheet and product resources provided by ON Semiconductor.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7669 $62.1352
19+ $6.3730 $121.0870
29+ $6.1737 $179.0373
39+ $5.9746 $233.0094
50+ $5.7755 $288.7750
67+ $5.1780 $346.9260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 453 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess