EN
  • EN
  • DE

UC2843BD

Part No UC2843BD
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 14-SOIC
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Supply Voltage 7.6V ~ 30V
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name UC284
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 55
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901681-UC2843BD
Ultra Librarian 3D Model Ultra Librarian UC2843BD CAD Model

Description

ON Semiconductor UC2843BD High Performance Current Mode Controller

The ON Semiconductor UC2843BD is a high-performance current mode pulse width modulator (PWM) controller that is designed for a wide range of power supply applications. This versatile integrated circuit (IC) is engineered to provide reliable and efficient control for switched-mode power supplies (SMPS), DC-DC converters, and other power conversion applications.

Key Features

  • High-Frequency Operation: The UC2843BD operates at a frequency up to 500 kHz, which allows for smaller-sized components and a compact power supply design.
  • Current Mode Control: Offers excellent output voltage regulation and a fast transient response due to the inherent nature of current mode control.
  • Low Startup and Operating Current: The device features a low startup current of typically 0.5 mA and an operating current of typically 8.5 mA, contributing to higher efficiency in power supply designs.
  • Trimmed Oscillator Discharge Current: Ensures precise duty cycle clamping, which can be critical for the protection and reliability of the power system.
  • Adjustable Dead-Time: Provides the designer with the flexibility to optimize the power stage to achieve high efficiency.
  • Under-Voltage Lockout (UVLO): Both the start-up and the operating voltage levels are programmable, ensuring the controller operates only when the supply voltage is sufficient.

Applications

The UC2843BD is suitable for a variety of applications, including:

  • Offline and DC to DC converter power supplies
  • Forward converters
  • Boost converters
  • Flyback converters
  • Battery-operated devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the UC2843BD is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring long-term reliability and performance. The device is available in a standard SOIC-8 package, making it easy to integrate into existing designs.

With its combination of features, the UC2843BD by ON Semiconductor is an ideal choice for designers looking to create efficient and compact power supply solutions.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4135 $57.8900
345+ $0.3396 $117.1620
530+ $0.3280 $173.8400
730+ $0.3176 $231.8480
940+ $0.3072 $288.7680
1,260+ $0.2760 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess