ON Semiconductor UC2843BD2G High-Performance Current Mode Controller
The UC2843BD2G from ON Semiconductor is a versatile and efficient current mode pulse width modulation (PWM) controller designed for a wide range of power supply applications. This integrated circuit is engineered to offer precise control in switch-mode power supplies, DC-DC converters, and a variety of other power conversion devices.
The UC2843BD2G boasts an impressive array of features that make it a top choice for designers looking to optimize power management. It operates at a fixed frequency that can be programmed by the user, allowing for flexibility in design. The device also has a wide input voltage range, making it suitable for applications that experience fluctuations in power supply.
One of the key advantages of the UC2843BD2G is its current mode operation, which provides superior response to load transients. This feature, combined with its inherent pulse-by-pulse current limiting, ensures reliable performance and protection for the end application. Additionally, the controller includes an under-voltage lockout with hysteresis, which helps to prevent system malfunctions under low voltage conditions.
The UC2843BD2G also integrates a high-current totem-pole output that is capable of driving a power MOSFET or IGBT directly, simplifying the design and reducing external component count. Its built-in oscillator with a 50% duty cycle limit ensures stable operation throughout the entire duty cycle range, further enhancing the performance of the power supply.
For enhanced flexibility, the device offers an adjustable output voltage, enabling it to be tailored to the specific requirements of the application. The UC2843BD2G also features leading-edge blanking on the current sense input, which helps to eliminate noise concerns and improves operational reliability.
The UC2843BD2G comes in a compact 8-pin SOIC package, making it ideal for space-constrained applications. Its thermal shutdown feature provides additional protection by shutting down the device in the event of excessive temperature, thereby safeguarding the system from thermal damage.
In summary, the UC2843BD2G from ON Semiconductor is a robust and flexible PWM controller that is well-suited for a variety of power management applications. Its combination of features and protections ensures efficient and reliable operation, making it an excellent choice for designers seeking a high-performance power supply solution.