EN
  • EN
  • DE

TPS51225BRUKT

Part No TPS51225BRUKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR SYNC 20WQFN / PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Manufacturer Texas Instruments
Packaging Reel - TR
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 300kHz, 355kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 3V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 5.5V ~ 24V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x3)
Base Product Number TPS51225
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS51225BRUKT-ND,-296-36797-1,296-36797-6,TEXTISTPS51225BRUKT,-296-36797-1-ND,2156-TPS51225BRUKT,296-36797-1,296-36797-2
Standard Package 250
Win Source Part Number 1317520-TPS51225BRUKT
Ultra Librarian 3D Model Ultra Librarian TPS51225BRUKT CAD Model

Description

The TPS51225BRUKT is a dual synchronous step-down controller from Texas Instruments, designed specifically for use in portable applications. It is a highly integrated solution that provides an efficient and compact power management system, suitable for a wide range of products, including laptops, ultrabooks, and other mobile computing devices.

Key Features:

  • Wide Input Voltage Range: The TPS51225BRUKT supports a broad input voltage range from 5.5V to 28V, making it versatile for various battery configurations and power supplies.
  • Dual-Channel Output: It offers two independent voltage rails with adjustable outputs, which can be set from 0.76V to 5.5V, providing flexibility to power different system components.
  • Efficiency: The device is designed for high efficiency with features such as D-CAP2™ mode for fast transient response and seamless transition between high and low load operations.
  • Power Saving Modes: It includes multiple power-saving modes, like automatic diode emulation and selectable skip mode operation, which help to reduce power consumption during light load conditions.
  • Protection Features: TPS51225BRUKT is equipped with a range of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring the safety and longevity of the end application.
  • Compact Solution: The controller is available in a small 20-pin WQFN (RUK) package, allowing for a compact PCB layout.

Applications:

  • Notebook and Ultrabook Computers
  • Mobile Workstations
  • Portable Gaming Devices
  • Other Power-Sensitive Applications

The TPS51225BRUKT is engineered to meet the rigorous demands of modern portable electronics by providing a high level of integration, which reduces external component count and simplifies system design. Its advanced control features and power-saving modes make it an ideal choice for designers looking to create energy-efficient, high-performance portable applications.

With the reliability and expertise of Texas Instruments, the TPS51225BRUKT stands out as a robust and versatile voltage regulator solution that can adapt to a multitude of power management requirements.

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1576 $52.0920
110+ $0.9499 $104.4890
165+ $0.9202 $151.8330
225+ $0.8905 $200.3625
295+ $0.8608 $253.9360
390+ $0.7718 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess