EN
  • EN
  • DE

TL1451ACNSLE

Part No TL1451ACNSLE
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TL1451
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 367660-TL1451ACNSLE
Ultra Librarian 3D Model Ultra Librarian TL1451ACNSLE CAD Model

Description

Texas Instruments TL1451ACNSLE Dual Output Controller

The TL1451ACNSLE from Texas Instruments is a versatile and robust dual output controller designed to cater to a wide array of power supply applications. This integrated circuit is specifically engineered to enhance the performance and reliability of power systems by providing precise and efficient control over the power conversion process.

Key Features

  • Dual Output Control: The device includes two independent PWM (Pulse Width Modulation) controllers, allowing for simultaneous control of both outputs. This feature is particularly useful in applications requiring multiple regulated voltages.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for various supply voltages and ensuring compatibility with a range of power sources.
  • High Efficiency: The TL1451ACNSLE is designed for high efficiency, which is crucial for reducing heat generation, improving system reliability, and minimizing power loss.
  • Adjustable Outputs: Output voltages are adjustable, providing flexibility and precision in meeting the specific voltage requirements of the load.
  • Protection Features: It includes multiple protection features such as under-voltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown, safeguarding the system against various fault conditions.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Telecommunications Equipment
  • Industrial Control Systems
  • Computer Power Supplies

The TL1451ACNSLE is presented in a 16-pin NSOIC package, which is compact and suitable for space-constrained applications. Its operational temperature range ensures stability and performance across a wide range of environmental conditions, making it a highly reliable choice for critical applications. With Texas Instruments' reputation for high-quality semiconductor products, the TL1451ACNSLE stands as a testament to their commitment to innovation and excellence in power management technology.

Note: For detailed specifications, technical documentation, and application guidelines, please refer to the official Texas Instruments datasheet for the TL1451ACNSLE.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5375 $57.2250
13+ $7.8257 $101.7341
20+ $7.5811 $151.6220
28+ $7.3366 $205.4248
36+ $7.0920 $255.3120
48+ $6.3584 $305.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess