EN
  • EN
  • DE

UC2843BDR2G

Part No UC2843BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 035622-UC2843BDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2843BDR2G CAD Model

Description

ON Semiconductor UC2843BDR2G High-Performance Current Mode PWM Controller

The UC2843BDR2G from ON Semiconductor is a high-performance current mode pulse-width modulation (PWM) controller that offers a cost-effective solution for efficient power supply design. This versatile component is specifically engineered to deliver precise power control and management, making it an ideal choice for a wide range of applications, including switched-mode power supplies, DC-DC converters, battery chargers, and power conversion equipment.

With an operating frequency range up to 500 kHz, the UC2843BDR2G allows for smaller-sized components, reducing the overall footprint and cost of the power supply. Its optimized current mode operation ensures improved response to load transients and excellent loop stability. The device's built-in features, such as under-voltage lockout (UVLO) with hysteresis, ensure that the system operates reliably under various conditions.

The UC2843BDR2G integrates a range of protection features to enhance system safety and longevity. It includes cycle-by-cycle current limiting and a latch-off mechanism to protect against overcurrent conditions. Additionally, the device offers thermal shutdown protection, which safeguards the IC from overheating, further ensuring the reliability and durability of the power supply design.

Manufactured in a compact 8-pin SOIC package, the UC2843BDR2G provides a space-saving solution without compromising performance. Its high drive capability allows for direct driving of the power MOSFET, simplifying the design and reducing external component count. The controller's adjustable soft-start function minimizes inrush current during startup, contributing to the stability and smooth operation of the power system.

ON Semiconductor's commitment to quality ensures that the UC2843BDR2G meets the stringent requirements of the industry, delivering both performance and reliability. Its high efficiency and robust feature set make it an excellent choice for designers looking to optimize their power supply systems for performance and cost-effectiveness.

Overall, the UC2843BDR2G stands out as a versatile and reliable PWM controller that can enhance the performance of a wide array of power management applications, making it a valuable component in the arsenal of any power supply designer.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4609 $50.6990
265+ $0.3782 $100.2230
410+ $0.3664 $150.2240
565+ $0.3545 $200.2925
730+ $0.3427 $250.1710
980+ $0.3073 $301.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess