EN
  • EN
  • DE

UC3843ANG

Part No UC3843ANG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Performance Current Mode Controllers | IC REG CTRLR BUCK 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Output Phases 1
Supply Voltage 8.4V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 96%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number UC384*A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1275960-UC3843ANG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3843ANG CAD Model

Description

ON Semiconductor UC3843ANG High-Performance Current Mode PWM Controller

The UC3843ANG is a versatile and robust current mode pulse width modulation (PWM) controller manufactured by ON Semiconductor. This integrated circuit is designed to offer a cost-effective solution for a wide range of power supply applications, including switched-mode power supplies (SMPS), DC-DC converters, and battery chargers. Its high-performance features make it ideal for designing both isolated and non-isolated power conversion products.

Featuring a wide input operating voltage range from 12V to 30V, the UC3843ANG provides the flexibility required for various applications. It also includes an automatic feed-forward compensation and a trimmed oscillator for precise frequency control. The oscillator frequency can be programmed with a single external resistor and capacitor pair, providing design engineers with the ability to tailor the PWM controller to their specific needs.

The UC3843ANG is equipped with a current mode architecture that simplifies the loop compensation design and provides inherent line feed-forward topology. This architecture enhances the system's response to load changes and input voltage variations, ensuring stable operation under diverse conditions. The controller's high current totem-pole output is capable of driving a power MOSFET or IGBT directly, which reduces the need for additional driver components and simplifies the overall circuit design.

With built-in features such as under-voltage lockout (UVLO) with hysteresis, a low startup current of less than 1mA, and an optimized gate driver with high current capability, the UC3843ANG ensures reliable startup and operation. Additionally, the device includes various protection features such as over-current protection, which uses the current sense comparator to safeguard the power stage against excessive current conditions.

The UC3843ANG comes in a standard 8-pin DIP package, making it easy to integrate into a wide range of PCB layouts. Its operating temperature range from -25°C to +85°C allows for use in various environmental conditions, ensuring reliable performance in both industrial and consumer applications.

In summary, the UC3843ANG from ON Semiconductor is a high-quality, flexible PWM controller that is well-suited for designers looking to create efficient and reliable power supply circuits with minimal external components and straightforward design considerations.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess