EN
  • EN
  • DE

UC3844BDR

Part No UC3844BDR
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 716854-UC3844BDR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3844BDR CAD Model

Description

ON Semiconductor UC3844BDR High-Performance Current Mode PWM Controller

The UC3844BDR from ON Semiconductor is a high-performance, fixed frequency, current mode PWM controller. It is designed for off-line and DC-to-DC converter applications with minimal external components. This integrated circuit provides the necessary features to implement off-line or DC-to-DC fixed-frequency current mode control schemes with a minimal number of external components.

The UC3844BDR is an enhanced version of the standard UC3844 series, offering improved performance and lower startup current. It is well-suited for applications requiring efficient power management, such as power supplies for computers, office equipment, and industrial machinery.

Key Features:

  • Trimmed Oscillator Discharge Current: The internal oscillator's discharge current is trimmed, which ensures precise duty cycle control and stability over a wide range of temperatures and power supply variations.
  • Automatic Feed Forward Compensation: This feature helps to maintain stability and performance by compensating for variations in input voltage without the need for external components.
  • Pulse-by-Pulse Current Limiting: The UC3844BDR is equipped with an internal circuitry that provides immediate response to peak current limiting, protecting the device and the power system from overcurrent conditions.
  • Enhanced Load Response Characteristics: The device exhibits excellent performance under varying load conditions, ensuring reliable operation and consistent output.
  • Low Startup and Operating Current: The startup current is typically 0.5 mA, and the operating current is typically 8.5 mA, making the device energy-efficient and suitable for battery-operated applications.
  • Under-Voltage Lockout with Hysteresis: The UC3844BDR features an under-voltage lockout circuit with hysteresis to prevent erratic system operation at low supply voltages.

Package and Availability:

The UC3844BDR is available in a SOIC-14 package, providing a compact footprint for space-constrained applications. It is manufactured by ON Semiconductor, a trusted leader in power management and precision analog solutions, ensuring high-quality and reliability.

With its robust feature set and ON Semiconductor's reputation for quality, the UC3844BDR is an excellent choice for designers looking to create efficient and reliable power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2286 $50.2920
535+ $0.1876 $100.3660
830+ $0.1818 $150.8940
1,140+ $0.1759 $200.5260
1,475+ $0.1700 $250.7500
1,970+ $0.1524 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,196 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess