EN
  • EN
  • DE

VEC2610-TL-E

Part No VEC2610-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH+NCH 1.8V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 397816-VEC2610-TL-E
Ultra Librarian 3D Model Ultra Librarian VEC2610-TL-E CAD Model

Description

ON Semiconductor VEC2610-TL-E Product Overview

The VEC2610-TL-E is a cutting-edge electronic component manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide array of applications, particularly in the power management and automotive sectors where efficiency and reliability are crucial.

Key Features

  • High Efficiency: The VEC2610-TL-E boasts excellent efficiency, which makes it suitable for energy-sensitive applications. Its design ensures minimal power loss during operation, leading to enhanced overall performance.
  • Robust Power Handling: This component is capable of handling significant power levels, making it an ideal choice for demanding environments where high power and thermal stability are essential.
  • Compact Design: ON Semiconductor has engineered the VEC2610-TL-E with a compact form factor, allowing it to fit into tight spaces without compromising its functionality. This is particularly beneficial for modern electronics where space is at a premium.
  • Automotive Grade: The device meets stringent automotive industry standards, ensuring reliability and durability in harsh operating conditions typically found in automotive applications.
  • Temperature Resilience: It operates effectively over a wide temperature range, which is a testament to its robustness and suitability for use in various climatic conditions.

Applications

The VEC2610-TL-E is versatile and can be integrated into multiple platforms, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Power Supply Modules
  • Automotive Lighting Systems
  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Industrial Control Systems

Quality and Environmental Compliance

ON Semiconductor ensures that the VEC2610-TL-E adheres to high-quality standards and complies with environmental regulations. It is RoHS compliant, reflecting the company's commitment to environmental sustainability while delivering top-notch products.

Conclusion

With its blend of efficiency, power handling, compactness, and resilience, the VEC2610-TL-E from ON Semiconductor stands out as a reliable choice for designers and engineers looking to enhance their power management solutions. Its automotive-grade certification further assures users of its capability to perform reliably in some of the most challenging applications.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess