EN
  • EN
  • DE

VHC126PF

Part No VHC126PF
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SSOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 750589-VHC126PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VHC126PF CAD Model

Description

The VHC126PF from ON Semiconductor is a high-performance integrated circuit that belongs to their advanced high-speed CMOS family. This particular product is a quad bus buffer with 3-state outputs, designed to meet the demand for high-speed operation in contemporary electronic applications.

Key Features

  • High-Speed Operation: The VHC126PF is capable of operating at high speeds, which is essential for modern digital systems that require rapid data transmission and processing.
  • CMOS Technology: Utilizing CMOS technology, this device offers the benefits of high noise immunity and low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Quad Buffers: With four independent buffer gates in one package, it provides a compact solution for systems requiring multiple buffering stages.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-structured system. They can be set to a high-impedance state, effectively disconnecting the output from the bus, which is crucial for preventing bus contention.
  • Wide Operating Voltage Range: The VHC126PF operates over a broad voltage range, accommodating various logic levels and ensuring compatibility with other logic families.

Applications

The versatility of the VHC126PF makes it suitable for a wide range of applications. It is often used in:

  • Bus driver circuits
  • Memory address drivers
  • Input/output port drivers
  • Buffer for data transmission lines

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the VHC126PF is no exception. It is manufactured to stringent standards, ensuring high performance and durability for the end-user. This product is available in a surface-mount package, making it suitable for use in automated assembly processes and space-constrained applications.

In summary, the VHC126PF is a robust and reliable solution for systems that require high-speed, low-power, and efficient data buffering capabilities. Its design and features make it an excellent choice for a variety of digital applications where performance and space economy are critical.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess