EN
  • EN
  • DE

Z0107MARL1G

Part No Z0107MARL1G
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC SENS GATE 600V 1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 1A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A @ 60Hz
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 214670-Z0107MARL1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0107MARL1G CAD Model

Description

The Z0107MARL1G from ON Semiconductor is a highly versatile and reliable triac designed for AC switching and phase control applications. This semiconductor device is capable of controlling a wide range of current levels, making it an ideal choice for a variety of household appliances, motor control circuits, and lighting systems. Its compact design and robust performance characteristics ensure efficient operation and a long service life.

Key Features

  • Current Rating: The Z0107MARL1G is capable of handling currents up to 1A, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM) of 600V, this triac can be used in circuits with high voltage requirements.
  • Gate Trigger Voltage: The device has a low gate trigger voltage (VGT) of 1.3V, ensuring that it can be easily triggered into conduction.
  • Gate Trigger Current: A minimal gate trigger current (IGT) of 5mA makes the Z0107MARL1G sensitive enough to be activated with low power gate signals.
  • Package: It comes in a compact, surface-mountable SOT-223 package, which is ideal for space-constrained applications.
  • Operating Temperature Range: The triac operates effectively within a temperature range of -40°C to 125°C, catering to a wide array of environmental conditions.

Applications

  • Household appliances such as electric heaters, kitchen aids, and lighting dimmers.
  • Industrial motor control for small motors.
  • AC phase control circuits for temperature modulation or light dimming.
  • Solid-state relays for improved reliability and performance over mechanical relays.

The Z0107MARL1G is a testament to ON Semiconductor's commitment to providing high-quality, durable, and efficient electronic components. Its ease of integration, coupled with its reliable performance, makes it an excellent choice for designers and engineers looking to enhance their AC power control systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2875 $58.9375
490+ $0.2360 $115.6400
760+ $0.2286 $173.7360
1,045+ $0.2212 $231.1540
1,355+ $0.2138 $289.6990
1,810+ $0.1917 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess