EN
  • EN
  • DE

ZSPM9060ZA1R

Part No ZSPM9060ZA1R
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 904345-ZSPM9060ZA1R
Ultra Librarian 3D Model Ultra Librarian ZSPM9060ZA1R CAD Model

Description

ON Semiconductor ZSPM9060ZA1R Product Overview

The ZSPM9060ZA1R is a cutting-edge, high-performance power management integrated circuit (PMIC) designed by ON Semiconductor, one of the leading companies in energy-efficient innovations. This sophisticated device is tailored to meet the rigorous demands of various applications, including but not limited to, telecommunications, computing, and industrial platforms.

Key Features

  • High Efficiency: The ZSPM9060ZA1R is engineered to provide exceptional power conversion efficiency, which is crucial for maintaining the thermal performance of the system and extending the life of the product.
  • Compact Design: With its small footprint, this PMIC is ideal for space-constrained applications, offering a high degree of functionality without compromising on space.
  • Versatility: The device is capable of supporting a wide range of input voltages, making it versatile enough to be used in multiple applications with different power requirements.
  • Reliability: ON Semiconductor's commitment to quality ensures that the ZSPM9060ZA1R is a reliable component for long-term use, with robust protection features that safeguard against overcurrent, overvoltage, and thermal anomalies.

Product Specifications

The ZSPM9060ZA1R operates within an industrial temperature range and is offered in a compact package that is ideal for integration into various electronic assemblies. Its technical specifications are designed to provide stable and efficient power management across a diverse range of operating conditions.

Applications

The versatility of the ZSPM9060ZA1R makes it suitable for a wide array of applications, including:

  • Telecommunication equipment
  • Networking hardware
  • Server and storage systems
  • Industrial control systems
  • High-performance computing

Conclusion

ON Semiconductor's ZSPM9060ZA1R is a testament to the company's dedication to providing advanced power solutions that meet the evolving needs of modern technology. With its high efficiency, compact design, and reliable performance, this PMIC stands as an exemplary choice for designers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4280 $58.2720
58+ $1.9921 $115.5418
90+ $1.9299 $173.6910
124+ $1.8676 $231.5824
160+ $1.8054 $288.8640
215+ $1.6186 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess