EN
  • EN
  • DE

EDSTL955/4

Part No EDSTL955/4
Manufacturer On Shore Technology Inc.
Catalog Terminal Blocks
Description TERM BLOCK HDR 4POS VERT 5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 4
Positions Per Level 4
Number of Levels 4
Pitch 0.197" (5.00mm)
Header Orientation Vertical
Mounting Solder
Voltage - UL 300V
Temperature Range - Operating -30°C to 105°C
Housing Material Polyamide (PA), Nylon
Contact Tail Length 0.154" (3.90mm)
Insulation Height 0.154" (3.90mm)
Win Source Part Number 1032066-EDSTL955/4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EDSTL955/4 CAD Model

Description

This On Shore Technology Inc. header is a male pin with shrouded (4 side) type with 4 positions per level and a 0.197" (5.00mm) pitch.

  • Header Orientation: Vertical
  • Mounting Style: Solder
  • Voltage Rating: 300V
  • Housing Material: Polyamide (PA) or Nylon
  • Insulation Height: 0.154" (3.90mm)
  • Temperature Range: -30°C to 105°C
  • Application: Electronic Applications requiring a Vertical Header Orientation

You May Also Be Interested in

Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.437\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.562\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess