EN
  • EN
  • DE
  • IT

OSTV7021150

Part No OSTV7021150
Manufacturer On Shore Technology Inc.
Catalog Headers, Plugs and Sockets
Description TERM BLOCK HDR 2POS VERT 3.5MM / Conn Terminal Block 2 POS 3.5mm Solder ST Thru-Hole 8A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Series OSTV7
Packaging Bulk
Type Header, Female Sockets
Number of Positions 2
Positions Per Level 2
Number of Levels 2
Pitch 0.138" (3.50mm)
Header Orientation Vertical
Mounting Solder
Voltage - UL 300V
Operating Temperature Range -30°C ~ 105°C
Housing Material Thermoplastic
Contact Tail Length 0.134" (3.40mm)
Insulation Height 0.134" (3.40mm)
Win Source Part Number 798996-OSTV7021150
Popularity Medium
Supply and Demand Status Balance
Family Name OSTV7
Introduction Date May 22, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian OSTV7021150 CAD Model

Description

The OSTV7 from On Shore Technology Inc is a female sockets header connector that comes in a bulk packaging.

  • Positions Per Level: 2
  • Number of Levels: 2
  • Pitch: 0.138" (3.50mm)
  • Header Orientation: Vertical
  • Termination Style: Solder
  • Voltage - UL: 300V
  • Operating Temperature: -30°C to 105°C
  • Series: OSTV7
  • Category: Connectors, Interconnects
  • ECCN: EAR99
  • Housing Material: Thermoplastic

You May Also Be Interested in

Amphenol PCD
TERM BLOCK PLUG 23POS STR 3.81MM
Need more? Email Us
WAGO Corporation
THT MALE HEADER; 1.0 X 1.0 MM SO
Lowest to $0.5617
Amphenol Anytek
TERM BLOCK HDR 26POS 3.81MM
Need more? Email Us
Amphenol PCD
TERM BLOCK PLUG 14POS STR 3.81MM / Conn Terminal Block F 14 POS 3.81mm Screw RA Cable Mount 12A
Need more? Email Us
On Shore Technology Inc.
TERM BLOCK HDR 4POS VERT 7.62MM / Conn Socket Strip F 4 POS 7.62mm Solder ST Thru-Hole
Need more? Email Us
On Shore Technology Inc.
TERM BLOCK PLUG 23POS 30DEG 5MM / Conn Terminal Block F 23 POS 5mm Screw Cable Mount 10A
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 3POS 3.81MM / 3 Position Terminal Block Plug, Female Sockets 0.150" (3.81mm) 90° Free Hanging (In-Line)
Need more? Email Us
Amphenol PCD
TERM BLOCK HDR 12POS VERT 3.81MM / Conn Wire to Board HDR 12 POS 3.81mm Solder ST Thru-Hole
Need more? Email Us
On Shore Technology Inc.
TERM BLOCK PLUG 17POS 7.62MM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess