EN
  • EN
  • DE

AS5035

Part No AS5035
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Encoders
Description ROTARY ENCODER MAGNETIC 64PPR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr OSRAM Opto Semiconductors Inc.
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Encoder Type Magnetic
Output Type Quadrature (Incremental)
Pulses per Revolution 64
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting Type Surface Mount
Termination Style SMD (SMT) Tab
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 564741-AS5035
Ultra Librarian 3D Model Ultra Librarian AS5035 CAD Model

Description

The AS5035 is an encoder from OSRAM Opto Semiconductors Inc. It falls under the category of sensors and transducers.

  • Packaging: Tape & Reel (TR)
  • Pieces Per Standard Package: 500
  • Encoder Type: Incremental
  • Output Type: Quadrature
  • Magnet: External, Not Included
  • Programmable: Yes
  • Switch Integrated: No
  • Technology: Magnetic
  • Pulses per Revolution: 64
  • Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
  • Mounting Type: Surface Mount
  • Termination Style: SMD (SMT) Tab
  • REACH Unaffected: Yes
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
DP11S VER 20P 20DET 15F M7*5MM
Lowest to $4.1385
ALPS Electric
Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical
Lowest to $2.6472
ALPS Electric
Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Lowest to $2.2475
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Need more? Email Us
SICK, Inc.
Rotary Encoder Absolute SSI User Selectable
Need more? Email Us
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC PROG
Lowest to $3.2190
Broadcom Limited
ROTARY ENCODER OPTICAL 512PPR
Lowest to $74.5865
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.0993 $114.1986
3+ $46.8507 $140.5521
4+ $45.3866 $181.5464
6+ $43.9226 $263.5356
7+ $42.4585 $297.2095
10+ $38.0663 $380.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 808 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess