EN
  • EN
  • DE

AS7024-AB

Part No AS7024-AB
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description AS7024-AB OLGA20 LF T&RDP / Optical Sensor IR 527nm, 940nm I2C 20-TFLGA Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr OSRAM Opto Semiconductors Inc.
Package Tape & Reel
Product Status Obsolete
Type IR
Wavelength 527nm, 940nm
Proximity Detection No
Output Type I2C
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -30°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-TFLGA Module
Supplier Device Package 20-LGA (6.1x2.7)
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 911747-AS7024-AB
Ultra Librarian 3D Model Ultra Librarian AS7024-AB CAD Model

Description

The AS7024-AB is an infrared (IR) sensor designed for optical sensing applications.

  • Manufacturer: Unspecified
  • Product Name: AS7024-AB
  • Type: Infrared (IR) Sensor
  • Output Type: I2C
  • Voltage Supply: 2.7V to 5.5V
  • Wavelength: 527nm and 940nm
  • Package: 20-TFLGA Module
  • Mounting: Surface Mount
  • Temperature Range: -30°C to 70°C
  • Status: Obsolete
  • Application: Optical Sensing

You May Also Be Interested in

Broadcom Limited
IC LED GAMING SENSOR 20-DIP / Optical Sensor 20-DIP Module
Lowest to $3.1289
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6ODFN
Lowest to $0.0035
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $2.7858
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.3442
Rohm Semiconductor
SENSOR OPT 530NM AMBIENT 5WSOF
Lowest to $0.6345
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.8972
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.4829
ON Semiconductor
DETECTOR OPTOLOGIC IR INVERT OC
Need more? Email Us
Maxim Integrated
SENSOR OPT AMBIENT 60-OTDFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess