EN
  • EN
  • DE

BPW34F

Part No BPW34F
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 950NM 2DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr OSRAM Opto Semiconductors Inc.
Package Bulk
Product Status Obsolete
Wavelength 950nm
Spectral Range 730nm ~ 1100nm
Diode Type PIN
Response Time 20ns
Voltage - DC Reverse (Vr) (Max) 16 V
Current - Dark (Typ) 2nA
Active Area 7mm2
Viewing Angle 120°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case 2-DIP (0.213", 5.40mm)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 571267-BPW34F
Ultra Librarian 3D Model Ultra Librarian BPW34F CAD Model

Description

The 571267-BPW34F is a photodiode optical sensor.

  • Diode Type: PIN Diode
  • Response Time: 20ns
  • Maximum DC Reverse Voltage: 16V
  • Viewing Angle: 120°
  • Wavelength Range: 730nm to 1100nm
  • Active Area: 7mm2
  • Mounting Type: Through-Hole
  • Package: 2-DIP (0.213", 5.40mm)
  • Operating Temperature: -40°C to 100°C
  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Product Status: Obsolete

You May Also Be Interested in

Fairchild/ON Semiconductor
IC PHOTODIODE PIN 930NM TO92
Need more? Email Us
Luna Optoelectronics
PHOTODIODE PIN 660NM SMD
Need more? Email Us
Sharp Microelectronics
PHOTODIODE IR 820NM SIDE LOOK
Need more? Email Us
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD T/R / PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6530
Broadcom Limited
PHOTOSENSOR MINI 3.3V 550NM 2QFN
Need more? Email Us
Everlight Electronics Co Ltd
PHOTODIODE PIN IR CLEAR FLAT SMD
Lowest to $0.1025
Vishay
PHOTODIODE PIN 940NM REV GWING
Lowest to $0.4358
New Japan Radio
OptoCouplers & OptoIsolators HiSpd PIN Photodiode
Need more? Email Us
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL CLR
Lowest to $0.2188

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess