EN
  • EN
  • DE

DALI MAGIC/220-240V DIM

Part No DALI MAGIC/220-240V DIM
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Output Power 90 W
Mount Screw
Number of Outputs 1
Output Current 1 A
Output Voltage 240 V
Ratings IP20
RoHS Non-Compliant
Voltage Rating 264 V
Win Source Part Number 1063985-DALI MAGIC/220-240V DIM
Categories OEM Parts(C-E)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DALI MAGIC/220-240V DIM CAD Model

Description

This electronic component is a 1A, 240V output current and voltage rated device, designed and manufactured by OSRAM Opto Semiconductors Inc.

  • Mount: The product comes with a screw mount
  • IP Rating: and has an IP20 rating.
  • RoHS Compliance: It is non-compliant with RoHS regulations
  • Maximum Output Power: and has a maximum output power of 90W.
  • Category: The product is part of the OEM Parts (C-E) category and is also listed as an Alternative Part (Cross-Reference).
  • Supply and Demand Status: The product is currently experiencing a shortage in supply and demand and has a low popularity in the market.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0337
Kemet
Need more? Email Us
Kemet
CURRENT SENSORS, SNAP-ON TYPE / 30 A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
Need more? Email Us
Amphenol Sine Systems Corp
connector comp, c146d insert, contacts not included, for 7+gnd stamped socket cont
Need more? Email Us
TDK Corporation
Lowest to $0.0871
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.0982
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess