EN
  • EN
  • DE

GW CS8PM1.EM-KTLP-XX59-1

Part No GW CS8PM1.EM-KTLP-XX59-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON WARM WHITE 2500K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Series OSLON SSL 80
Packaging Reel package
Color White, Warm
CCT (K) 2500K
Flux @ 85°C, Current - Test 109 lm (97 lm ~ 121 lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.85V
Lumens/Watt @ Current - Test 109 lm/W
CRI (Color Rendering Index) 80
Current - Max 1.3A
Viewing Angle 80°
Mounting SMD
Package 2-SMD, No Lead
Manufacturer Package SMD
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.084" (2.13mm)
Thermal Resistance of Package 5.25°C/W
Win Source Part Number 766838-GW CS8PM1.EM-KTLP-XX59-1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 600
Ultra Librarian 3D Model Ultra Librarian GW CS8PM1.EM-KTLP-XX59-1 CAD Model

Description

{"FormattedDescription":"

The OSRAM Opto Semiconductors Inc. OSLON SSL 80 is a high-quality electronic component that is perfect for various applications.

  • Packaging: Reel Package
  • Color: White, Warm
  • Supply and Demand Status: Limited
  • Luminous Flux: 109 lumens @ 85°C
"}

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
Samsung
LED / LED Lighting series
Lowest to $0.0243
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess