EN
  • EN
  • DE

GWDASPA1.EC-HRHT-5H7I-1

Part No GWDASPA1.EC-HRHT-5H7I-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Chip Neutral White 5000K 250mA 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998483-GWDASPA1.EC-HRHT-5H7I-1
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GWDASPA1.EC-HRHT-5H7I-1 CAD Model

Description

The GWDASPA1.EC-HRHT-5H7I-1 is a high-power LED manufactured by OSRAM Opto Semiconductors Inc. These LEDs are designed for applications requiring high luminous flux and energy efficiency.

Applications:

  • Automotive lighting (e.g., headlights, daytime running lights).
  • Street lighting.
  • Architectural lighting.
  • High-bay industrial lighting.
  • Specialty lighting applications.

Features:

  • High luminous flux output.
  • Energy-efficient design.
  • Long lifespan.
  • Compact size for design flexibility.
  • Robust construction for harsh environments.

Benefits:

  • Provides bright and reliable illumination for various applications.
  • Reduces energy consumption and operating costs.
  • Minimizes maintenance requirements due to long lifespan.
  • Enables compact and innovative lighting designs.
  • Withstands harsh environmental conditions for outdoor and industrial use.

Additional Details:

The GWDASPA1.EC-HRHT-5H7I-1 LED is typically mounted on a heat sink to dissipate the heat generated during operation. The spectral characteristics, such as color temperature and CRI (Color Rendering Index), depend on the specific LED variant. Optical lenses and reflectors are often used to shape the light beam and achieve the desired illumination pattern. These LEDs are designed to meet stringent automotive and industrial standards for performance and reliability. The 'EC' likely refers to an environmentally conscious or energy conservation designation. Careful consideration must be given to drive current and thermal management to ensure optimal performance and longevity of the LED.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Hyper Red (624nm)/Super Yellow Green (573nm) 4-pin Chip ø7"T/R 2k
Lowest to $0.0550
Everlight Electronics Co Ltd
LED Uni-Color Super Yellow 591nm Automotive 2-Pin Chip LED T/R
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Yellow 590nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Lowest to $0.0235
Everlight Electronics Co Ltd
LED RGB CLEAR 4SMD / Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead
Lowest to $0.0968
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Brilliant Red (624nm)/Brilliant Yellow Green (573nm) 4-pin Chip ø7T/R 2k"
Lowest to $0.0411
Everlight Electronics Co Ltd
LED Low-Power Uni-Color Brilliant Yellow Green 575nm 2V 2-Pin Chip 0402(1006Metric) T/R
Lowest to $0.1640
Everlight Electronics Co Ltd
Lowest to $0.2610
Everlight Electronics Co Ltd
LED Uni-Color Yellow Green 575nm Automotive 2-Pin Chip LED T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess