EN
  • EN
  • DE

KOM2125

Part No KOM2125
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Status Active
Wavelength 850nm
Spectral Range 400nm to 1100nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Max) 60V
Current - Dark (Typ) 5nA
Active Area 4mm2, 10mm2
Viewing Angle 120°
Temperature Range - Operating -40°C to 80°C
Mounting SMD (SMT)
Dimension 3-SMD, Gull Wing
Win Source Part Number 70197-KOM2125
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KOM2125 CAD Model

Description

The KOM2125 is a PIN diode from OSRAM Opto Semiconductors Inc.

  • Maximum DC reverse voltage: 60V
  • Viewing angle: 120°.
  • Wavelength: 850nm
  • Active area: 4mm2 or 10mm2.
  • This diode is a sensor/transducer and is currently active.

You May Also Be Interested in

Vishay
Photodiode PIN Chip 950nm 2-Pin SMD T/R / PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6530
Everlight Electronics Co Ltd
PHOTODIODE PIN IR FLAT SIDE BK
Lowest to $0.1369
Sharp Microelectronics
PHOTODIODE POS SENS 2-ANODE SMD
Lowest to $0.4056
Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 940NM 4SMD
Lowest to $0.6412
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL BK
Lowest to $0.2100
Fairchild/ON Semiconductor
IC PHOTODIODE PIN 930NM TO92
Need more? Email Us
Everlight Electronics Co Ltd
PHOTODIODE PIN IR CLEAR FLAT SMD
Lowest to $0.1025
Vishay
PHOTODIODE PIN 940NM GULLWING
Lowest to $0.3249
New Japan Radio
OptoCouplers & OptoIsolators HiSpd PIN Photodiode
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess