EN
  • EN
  • DE

LAE65F-DA-2-38

Part No LAE65F-DA-2-38
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 714792-LAE65F-DA-2-38
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAE65F-DA-2-38 CAD Model

Description

The LAE65F-DA-2-38 is a high-efficiency red LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for a wide range of applications requiring a bright and reliable red light source. This LED is known for its high luminous intensity, long lifespan, and energy efficiency, making it suitable for both indoor and outdoor applications.

Applications:

  • Traffic signals: Used in traffic lights and pedestrian signals for clear and visible indication.
  • Automotive lighting: Integrated into automotive tail lights, brake lights, and turn signals.
  • Signage: Employed in electronic signs, advertising displays, and information boards.
  • Industrial lighting: Used in industrial equipment, control panels, and safety lighting.
  • Indoor lighting: Utilized in accent lighting, indicator lights, and decorative lighting applications.

Features:

  • High luminous intensity: Provides a bright and visible red light output.
  • Long lifespan: Offers extended operational life, reducing maintenance costs.
  • Energy efficiency: Consumes minimal power, reducing energy consumption.
  • Wide viewing angle: Provides uniform light distribution over a wide area.
  • Compact size: Allows for integration into small form factor devices.
  • Robust construction: Withstands harsh environmental conditions.

Benefits:

  • Improved visibility: Enhances safety in traffic signals and automotive lighting.
  • Reduced maintenance costs: Long lifespan minimizes the need for frequent replacements.
  • Lower energy consumption: Reduces operating costs and environmental impact.
  • Versatile application: Suitable for a wide range of lighting applications.
  • Reliable performance: Provides consistent and stable light output over time.

Additional Details:

The LAE65F-DA-2-38 typically has a peak wavelength of 625 nm and a typical luminous intensity of several candelas, depending on the drive current. It operates at a forward voltage of around 2.0V and a forward current of typically 20 mA. The LED is available in a standard 5 mm through-hole package. It is designed to operate over a temperature range of -40°C to +100°C. The LAE65F-DA-2-38 red LED provides a reliable and energy-efficient solution for a variety of lighting applications, offering a combination of high performance, long lifespan, and robust construction.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess