EN
  • EN
  • DE

LAE6SF-BIN1-CB-2-4A-50

Part No LAE6SF-BIN1-CB-2-4A-50
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827189-LAE6SF-BIN1-CB-2-4A-50
Ultra Librarian 3D Model Ultra Librarian LAE6SF-BIN1-CB-2-4A-50 CAD Model

Description

The LAE6SF-BIN1-CB-2-4A-50 is a member of OSRAM's Advanced Power TOPLED family of LEDs. These LEDs are recognized for their high performance, reliability, and versatility in a variety of applications where efficient and robust light sources are needed. The specific alphanumeric code suggests a particular binning and characteristic set related to color, brightness, and forward voltage.

The LAE6SF-BIN1-CB-2-4A-50 is suited for use in:

  • Automotive Interior Lighting: Such as dashboard illumination, switches, and accent lighting.
  • General Lighting: Applications where space is constrained but high light output is required.
  • Indicator Lights: For equipment and control panels, providing clear visual indication.
  • Consumer Electronics: As a backlight source for displays, buttons, and status indicators.

Features

  • Advanced Power TOPLED Design: Offers an optimized light output to size ratio.
  • High Efficiency: Converts electrical energy into light efficiently, minimizing heat generation.
  • Compact Form Factor: Enables integration into space-constrained applications.
  • Long Lifespan: Engineered for extended operational life, enhancing reliability and reducing maintenance.
  • Defined Binning: Specific binning ensures consistent color and brightness across multiple LEDs.

Benefits

  • Enhanced Illumination: Provides bright and consistent light output for improved visibility.
  • Energy Efficiency: Reduces power consumption and operating costs.
  • Design Flexibility: Allows for integration into a broad range of designs.
  • Increased Reliability: Minimizes downtime and replacement costs with a long operational lifespan.
  • Consistent Performance: Ensured by the detailed binning process, guaranteeing uniformity in color and brightness.

Technical Details: This LED is designed for surface mounting and typically operates at a low forward voltage. The specific color, luminous intensity, and forward voltage characteristics are determined by the binning codes (BIN1, CB, 2, 4A, 50). The full specifications can be found in the appropriate OSRAM datasheet which will specify details such as typical forward voltage, maximum forward current, viewing angle, and thermal resistance. It's crucial to consult the datasheet for detailed electrical and optical characteristics to ensure proper application and performance.

You May Also Be Interested in

Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess