EN
  • EN
  • DE

LCLM67S-P1Q1-4-Z

Part No LCLM67S-P1Q1-4-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Green Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541402000, 8541402000
Win Source Part Number 969969-LCLM67S-P1Q1-4-Z
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCLM67S-P1Q1-4-Z CAD Model

Description

The LCLM67S-P1Q1-4-Z is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for use in a wide range of applications requiring efficient and reliable illumination. It delivers a high luminous flux and excellent color consistency, making it suitable for both general lighting and specialized applications.

Applications:

  • General Illumination
  • Indoor Lighting
  • Outdoor Lighting
  • Architectural Lighting
  • Industrial Lighting

Features:

  • High Luminous Flux: Delivers a bright and intense light output.
  • Excellent Color Consistency: Maintains consistent color across different operating conditions.
  • Long Lifespan: Offers extended operational life for reduced maintenance.
  • Energy Efficient: Consumes minimal power while providing high brightness.
  • Robust Package: Designed to withstand harsh environmental conditions.

Benefits:

  • Improved Lighting Quality: Provides a bright and consistent light output for enhanced visibility.
  • Reduced Energy Consumption: Low power consumption leads to significant energy savings.
  • Lower Maintenance Costs: Long lifespan reduces the need for frequent replacements.
  • Reliable Performance: Operates consistently under varying environmental conditions.
  • Versatile Application: Suitable for a wide range of lighting applications.

Additional Details:

The LCLM67S-P1Q1-4-Z is typically available in a surface-mount package for easy integration into electronic circuits. Key specifications include forward voltage, forward current, luminous flux, color temperature, and viewing angle. The LED is designed to provide excellent color rendering, making it suitable for applications where accurate color representation is critical. It is also designed to dissipate heat efficiently, ensuring stable performance and long lifespan. Designers should consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and optimal performance.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Lowest to $0.0266
Everlight Electronics Co Ltd
LED SMD / White LED Indication - Discrete 2.925V 0603 (1608 Metric)
Lowest to $0.0277
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.1640
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Lowest to $0.0235
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin Chip LED T/R
Lowest to $0.0396
Everlight Electronics Co Ltd
LED SMD / Red 632nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.0231
Everlight Electronics Co Ltd
LED Low-Power Uni-Color Brilliant Yellow Green 575nm 2V 2-Pin Chip 0402(1006Metric) T/R
Lowest to $0.1640
Everlight Electronics Co Ltd
LED Uni-Color Super Yellow 591nm Automotive 2-Pin Chip LED T/R
Need more? Email Us
Everlight Electronics Co Ltd
LED RED CLEAR 2SMD / Red 624nm LED Indication - Discrete 2V 1206 (3216 Metric)
Lowest to $0.0373

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess