EN
  • EN
  • DE

LCW CQAR.PC-MUNQ-5C7E-1

Part No LCW CQAR.PC-MUNQ-5C7E-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827360-LCW CQAR.PC-MUNQ-5C7E-1
Ultra Librarian 3D Model Ultra Librarian LCW CQAR.PC-MUNQ-5C7E-1 CAD Model

Description

The LCW CQAR.PC-MUNQ-5C7E-1 is a high-performance, compact white LED manufactured by OSRAM Opto Semiconductors. This LED is designed for applications requiring efficient and high-quality white light, such as backlighting, indoor lighting, and portable devices. It offers a combination of high brightness, excellent color rendering, and long lifespan.

Applications

  • Backlighting for LCD displays (e.g., mobile phones, tablets)
  • Indoor lighting (e.g., residential, commercial)
  • Portable lighting devices (e.g., flashlights, headlamps)
  • Automotive lighting (e.g., interior lighting)
  • Signage and advertising

Features

  • High Brightness: Delivers a significant amount of light output for its size.
  • Compact Package: Allows for integration into space-constrained applications.
  • High Color Rendering Index (CRI): Provides accurate and natural color representation.
  • Long Lifespan: Designed for extended operation with minimal degradation in performance.
  • Low Forward Voltage: Contributes to energy efficiency.
  • Wide Viewing Angle: Provides uniform light distribution.

Benefits

  • Energy Efficiency: Converts electrical energy into light with minimal waste, reducing power consumption.
  • Improved Visual Clarity: High CRI ensures accurate and pleasing color rendering.
  • Compact Design: Enables integration into smaller and more portable devices.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Versatile Applications: Suitable for a wide range of lighting needs.

Technical Specifications

The LCW CQAR.PC-MUNQ-5C7E-1 has a typical forward voltage of approximately 3.2V and a correlated color temperature (CCT) that provides a cool white light output. The specific CCT and other performance characteristics can be found in the OSRAM Opto Semiconductors datasheet for this particular LED. The package dimensions are very small, allowing for high-density placement on printed circuit boards. The LED is also RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4680 $65.8720
9+ $13.5123 $121.6107
14+ $13.0908 $183.2712
19+ $12.6680 $240.6920
24+ $12.2465 $293.9160
32+ $10.9794 $351.3408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess