EN
  • EN
  • DE

LCW CQDP.PC-LPLQ-5H7I-1

Part No LCW CQDP.PC-LPLQ-5H7I-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON COOL WHITE 5000K 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting series White, Cool 5000K 3.2V 350mA 150° 1212 (3030 Metric)
Manufacturer OSRAM Opto Semiconductors Inc.
Series OSLON® SSL 150
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 1212 (3030 Metric)
Case / Package SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number LCW CQDP.PC-LPLQ-5H7I-1-K, LCW CQDP.PC-LPLQ-5H7I-1-K-ND, LCW CQDP.PC-LPLQ-5H7I-1-ND, LCWCQDP.PC-LPLQ-5H7I-1, LCWCQDP.PC-LPLQ-5H7I-1-K, Q65111A1467
Quantity per package 600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876836-LCW CQDP.PC-LPLQ-5H7I-1
Ultra Librarian 3D Model Ultra Librarian LCW CQDP.PC-LPLQ-5H7I-1 CAD Model

Description

This OSLON® SSL 150 LED lighting series from OSRAM Opto Semiconductors Inc. has a part number of 876836-LCW CQDP.PC-LPLQ-5H7I-1.

  • Series: OSLON® SSL 150
  • Color Temperature: Cool White, 5000K
  • Viewing Angle: 150°
  • Operating Voltage: 3.2V
  • Operating Current: 350mA
  • Mounting Technology: Surface Mount Technology
  • Package: Reel
  • Package Size: 1212 (3030 metric)
  • Status: Obsolete
  • Popularity: Medium
  • Quantity per Package: 600
  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Product Name: 876836-LCW CQDP.PC-LPLQ-5H7I-1

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
Samsung
LED / LED Lighting series
Lowest to $0.0243
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess