EN
  • EN
  • DE

LCWJNSH.PC-BCBV-5H7I-1-20-R18-SP

Part No LCWJNSH.PC-BCBV-5H7I-1-20-R18-SP
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827375-LCWJNSH.PC-BCBV-5H7I-1-20-R18-SP
Ultra Librarian 3D Model Ultra Librarian LCWJNSH.PC-BCBV-5H7I-1-20-R18-SP CAD Model

Description

The LCWJNSH.PC-BCBV-5H7I-1-20-R18-SP is a high-performance LED component manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for applications that demand high color rendering and efficiency. Its design incorporates specific features to ensure stable performance and long operational life in diverse applications.

Applications

  • Retail Lighting
  • Museum Lighting
  • Medical Lighting
  • Studio Lighting
  • High-End Residential Lighting

Features

  • High Color Rendering Index (CRI): Ensures accurate and vibrant color representation.
  • Energy Efficient: Converts a high percentage of electrical energy into light.
  • Long Lifespan: Designed for extended operation, minimizing replacement needs.
  • Compact Form Factor: Allows for flexible integration into various lighting fixtures.
  • RoHS Compliant: Meets environmental safety standards, free from hazardous materials.
  • Consistent Light Output: Maintains stable performance over its operational life.

Benefits

  • Accurate Color Representation: High CRI enhances the visual appeal of illuminated objects.
  • Reduced Energy Consumption: Efficient design lowers electricity costs.
  • Minimized Maintenance: Long lifespan reduces the need for frequent replacements.
  • Versatile Integration: Compact size allows for use in a wide range of lighting designs.
  • Environmentally Responsible: RoHS compliance ensures minimal environmental impact.
  • Reliable Performance: Consistent light output ensures stable and predictable illumination.

Additional Details

The LCWJNSH.PC-BCBV-5H7I-1-20-R18-SP LED utilizes advanced phosphor technology to achieve superior color quality and light output. The product datasheet provided by OSRAM Opto Semiconductors Inc. contains detailed technical specifications, including forward voltage, forward current, luminous flux, and color temperature. Optimal performance is achieved with appropriate thermal management and driver circuitry.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Advantech Corp
SWITCH SL set USA
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess