EN
  • EN
  • DE

LGA67K-J1-2-0

Part No LGA67K-J1-2-0
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 714838-LGA67K-J1-2-0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LGA67K-J1-2-0 CAD Model

Description

The LGA67K-J1-2-0 is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed to provide exceptional brightness and efficiency in a compact package. Its robust construction and advanced materials make it suitable for a wide range of lighting applications, including automotive, industrial, and general illumination.

Applications

  • Automotive Lighting (Headlights, Tail Lights, Interior Lighting)
  • Industrial Lighting (Machine Vision, Inspection Systems)
  • General Illumination (Street Lighting, Architectural Lighting)
  • Medical Lighting (Surgical Lighting, Diagnostic Equipment)
  • Display Backlighting (LCD Screens, Signage)

Features

  • High Brightness: Delivers intense light output for superior visibility.
  • High Efficiency: Converts electrical energy into light with minimal loss.
  • Long Lifespan: Designed for extended operation with minimal degradation.
  • Compact Package: Allows for integration into space-constrained designs.
  • Robust Construction: Withstands harsh environmental conditions.

Benefits

  • Improved Visibility: Enhances safety in automotive and industrial applications.
  • Reduced Energy Consumption: Lowers operating costs and minimizes environmental impact.
  • Extended Service Life: Reduces maintenance requirements and replacement costs.
  • Design Flexibility: Enables innovative lighting solutions in various applications.
  • Reliable Performance: Consistent operation under diverse conditions.

Technical Specifications

Typical technical specifications include luminous flux (measured in lumens), forward voltage (measured in volts), forward current (measured in milliamperes), color temperature (measured in Kelvin), and viewing angle (measured in degrees). The specific values for these parameters depend on the operating conditions and can be found in the OSRAM datasheet.

The LGA67K-J1-2-0 LED is often used in automotive headlights due to its high brightness and long lifespan. This allows for increased visibility on the road, enhancing safety for drivers and pedestrians. Its compact size also allows for creative and efficient headlight designs. In industrial applications, such as machine vision systems, the LED's high intensity and uniform light output ensure accurate and reliable inspection results. The LED's efficiency also contributes to lower energy consumption and reduced operating costs for these systems. Furthermore, its use in general illumination, like street lighting, contributes to a safer and more sustainable urban environment due to the long lifespan and energy saving properties of LEDs.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess