EN
  • EN
  • DE

LGY870K210

Part No LGY870K210
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069575-LGY870K210
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LGY870K210 CAD Model

Description

The LGY870K210 is a high-performance green LED manufactured by OSRAM Opto Semiconductors Inc. It's designed for applications requiring a bright, efficient, and reliable green light source. This LED is part of OSRAM's broader portfolio of LEDs, known for their quality and durability.

Applications

  • Traffic signals: The high brightness and specific green wavelength make it suitable for traffic signals.
  • Automotive lighting: Can be used in automotive signal lighting, such as turn signals and brake lights.
  • Emergency lighting: Its efficiency and brightness make it ideal for emergency lighting applications.
  • Signage: Used in various types of illuminated signage.
  • General lighting: Applicable in niche general lighting applications requiring a specific green light emission.

Features

  • High Brightness: Offers a high luminous intensity, ensuring clear visibility.
  • Efficient: Provides a high lumen-per-watt ratio, reducing energy consumption.
  • Long Lifespan: Designed for a long operational life, minimizing maintenance costs.
  • Robust Design: Built to withstand environmental conditions.
  • Specific Wavelength: Emits light at a precise green wavelength, ideal for specific applications.

Benefits

  • Improved Visibility: The high brightness ensures excellent visibility, enhancing safety in applications like traffic signals.
  • Reduced Energy Consumption: The LED's efficiency translates to lower energy bills.
  • Lower Maintenance Costs: The long lifespan reduces the frequency of replacements, saving on maintenance expenses.
  • Enhanced Reliability: The robust design ensures consistent performance in various operating conditions.
  • Compliance with Standards: Meets industry standards for color and brightness, ensuring regulatory compliance.

Additional Details

The LGY870K210's specific technical specifications, such as exact luminous intensity, forward voltage, and viewing angle, can be found in the OSRAM Opto Semiconductors Inc. datasheet. This LED is typically surface-mounted and requires appropriate thermal management for optimal performance and longevity. The packaging and storage conditions recommended by OSRAM should be followed to maintain the integrity of the LEDs prior to use.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess