EN
  • EN
  • DE

LOM67K-K2L2-34-0-2-R18-Z

Part No LOM67K-K2L2-34-0-2-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Orange 610nm Automotive 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113791-LOM67K-K2L2-34-0-2-R18-Z
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LOM67K-K2L2-34-0-2-R18-Z CAD Model

Description

The LOM67K-K2L2-34-0-2-R18-Z is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for a variety of lighting applications requiring high brightness, efficiency, and reliability. It is part of OSRAM’s extensive portfolio of optoelectronic components, known for their quality and performance.

Applications

  • Automotive Lighting: Used in daytime running lights (DRL), rear lights, and interior lighting.
  • General Lighting: Integrated into indoor and outdoor lighting fixtures, such as spotlights, downlights, and streetlights.
  • Signage and Displays: Employed in illuminated signs, advertising displays, and message boards.
  • Industrial Lighting: Utilized in machine vision systems, inspection lights, and other industrial applications.
  • Specialty Lighting: Used in medical lighting, horticultural lighting, and other niche applications.

Features

  • High Brightness: Delivers a high luminous flux for efficient light output.
  • Long Lifespan: Designed for long-term reliability with minimal degradation over time.
  • Compact Package: Allows for easy integration into various lighting systems.
  • Wide Viewing Angle: Provides uniform light distribution over a broad area.
  • Low Thermal Resistance: Enables efficient heat dissipation for stable performance.

Benefits

  • Energy Efficiency: High luminous efficacy reduces power consumption and lowers operating costs.
  • Enhanced Visibility: High brightness ensures clear and effective illumination.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Design Flexibility: Compact package allows for versatile integration into different lighting designs.
  • Stable Performance: Low thermal resistance ensures consistent light output over a wide range of operating conditions.

Additional Details

The LOM67K-K2L2-34-0-2-R18-Z LED is characterized by its specific wavelength and color temperature, tailored to meet the requirements of diverse lighting applications. The detailed specifications include forward voltage, forward current, and typical light output at a given current. OSRAM provides comprehensive datasheets detailing the electrical, optical, and thermal characteristics of the LED, ensuring proper integration and optimal performance.

Furthermore, the LED is designed to meet industry standards for reliability and safety. It undergoes rigorous testing to ensure it can withstand various environmental conditions, including temperature variations and humidity. The materials used in its construction are carefully selected to ensure long-term stability and resistance to degradation. The part number designates specific parameters of the LED, including color binning and intensity binning, which allows for consistent color and brightness across multiple units.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD / White LED Indication - Discrete 2.925V 0603 (1608 Metric)
Lowest to $0.0277
Everlight Electronics Co Ltd
LED SMD / Red 632nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.0231
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Hyper Red (624nm)/Super Yellow Green (573nm) 4-pin Chip ø7"T/R 2k
Lowest to $0.0550
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 1206 (3216 Metric)
Lowest to $0.0497
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Lowest to $0.0235
Everlight Electronics Co Ltd
LED SMD / Orange 607nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
Opto Components SMD LED
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Brilliant Red (624nm)/Brilliant Yellow Green (573nm) 4-pin Chip ø7T/R 2k"
Lowest to $0.0411
Everlight Electronics Co Ltd
LED RED CLEAR 2SMD / Red 624nm LED Indication - Discrete 2V 1206 (3216 Metric)
Lowest to $0.0373

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess