EN
  • EN
  • DE

LPM67K-E2G1-25-Z

Part No LPM67K-E2G1-25-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description LED Uni-Color Green 562nm Automotive 2-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Color Green
Dominant Wavelength 560 nm
Forward Current 20 mA
Forward Voltage 1.8 V
Height 1.4 mm
Illumination Color Green
Length 2.2 mm
Lens Color Colorless
Lens Style Colorless, Diffused, Rectangular
Lens Transparency Clear
Luminous Flux 4.8 mlm
Luminous Intensity 1.57 mcd
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of LEDs 1
Number of Pins 2
RoHS Compliant
Test Current 2 mA
Viewing Angle 120 °
Width 1.4 mm
Win Source Part Number 1000384-LPM67K-E2G1-25-Z
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPM67K-E2G1-25-Z CAD Model

Description

The LPM67K-E2G1-25-Z is a green LED manufactured by OSRAM Opto Semiconductors Inc.

  • Color: Green
  • Mounting: Surface Mount
  • Forward Voltage: 1.8 V
  • Forward Current: 20 mA
  • Luminous Intensity: 1.57 mcd
  • Viewing Angle: 120°
  • Lens Color: Colorless
  • Lens Transparency: Clear
  • Height: 1.4 mm
  • Width: 1.4 mm
  • Length: 2.2 mm
  • Number of Pins: 2
  • Luminous Flux: 4.8 mlm
  • Category: OEM Parts(J-L)
  • Popularity: Low
  • RoHS: Compliant

You May Also Be Interested in

Lowpower
Lowest to $0.0643
Lowpower
Lowest to $0.0405
Leshan Radio
Lowest to $0.0215
Lumileds
Lowest to $2.6115
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lowpower
Lowest to $0.0772
Chilisin
Lowest to $0.0517
Samsung
Need more? Email Us
Lumileds
Lowest to $1.6320

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess