EN
  • EN
  • DE

LR H9PP-HZJZ-1-1-350-R18-Z

Part No LR H9PP-HZJZ-1-1-350-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED OSLON BLK FLAT RED 626NM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 15 Weeks
Features LED Lighting Color series Red 626nm (620nm ~ 632nm) 1515 (3838 Metric)
Manufacturer OSRAM Opto Semiconductors Inc.
Series OSLON® Black Flat
Package Reel - TR
Mounting Surface Mount
Package 1515 (3838 Metric)
Case / Package SMD
Family Name LR H9
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number LRH9PP-HZJZ-1-1-350-R18-Z, LRH9PPHZJZ11350R18, LRH9PPHZJZ11350R18Z, 475-3761-2, LR H9PP-HZJZ-1-1, 475-3761-1, LRH9PP-HZJZ-1-1-350-R18-Z-ND, Q65111A4286, LR H9PP-HZJZ-1-1-350-R18-Z-ND, LRH9PP-HZJZ-1-1-350-R18, 475-3761-6, LR H9PP-HZJZ-1-1-350-R18
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878235-LR H9PP-HZJZ-1-1-350-R18-Z
Ultra Librarian 3D Model Ultra Librarian LR H9PP-HZJZ-1-1-350-R18-Z CAD Model

Description

The OSLON Black Flat LED Lighting Color series Red 626nm (620nm ~ 632nm) 1515 (3838 Metric) is a high-quality electronic component manufactured by OSRAM Opto Semiconductors Inc.

  • Series: OSLON Black Flat LED Lighting Color
  • Color: Red 626nm (620nm ~ 632nm)
  • Package / Case: 1515 (3838 Metric)
  • Mounting Type: Surface Mount
  • Packaging: Reel - TR
  • Family Name: LR H9
  • Case/Package: SMD
  • Estimated Production Lead Time: 15 Weeks
  • Quantity Per Package: 2000
  • REACH Status: REACH unaffected
  • ECCN: EAR99

You May Also Be Interested in

Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
Kingbright
Single Color LEDs
Lowest to $0.1556
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6942 $52.0650
180+ $0.5696 $102.5280
275+ $0.5518 $151.7450
375+ $0.5340 $200.2500
485+ $0.5162 $250.3570
650+ $0.4628 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess