EN
  • EN
  • DE

LRE6SF-AABB-1-1-Z

Part No LRE6SF-AABB-1-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828384-LRE6SF-AABB-1-1-Z
Ultra Librarian 3D Model Ultra Librarian LRE6SF-AABB-1-1-Z CAD Model

Description

The LRE6SF-AABB-1-1-Z is a red LED manufactured by OSRAM Opto Semiconductors. This LED is part of the LRE6SF family, known for its high efficiency and robust design. The 'AABB' suffix typically denotes specific binning or performance characteristics related to brightness and color. This LED is designed for applications where a reliable and efficient red light source is required.

Applications

  • Automotive Lighting: Utilized in automotive applications such as brake lights, turn signals, and rear lighting systems where consistent and bright red illumination is essential.
  • Signage and Displays: Integrated into indoor and outdoor signage, displays, and electronic billboards for clear and vibrant red indication.
  • Industrial Indicators: Used as indicator lights in industrial control panels, machinery, and equipment for status indication.
  • Consumer Electronics: Incorporated into various consumer electronic devices as indicator lights, status LEDs, and decorative lighting.
  • Medical Devices: Employed in medical equipment for indication and illumination purposes, where reliability and precision are crucial.

Features

  • High Luminous Intensity: Provides high brightness output, ensuring clear visibility even in ambient lighting conditions.
  • Long Lifespan: Offers a long operating life, reducing the need for frequent replacements and minimizing maintenance costs.
  • Compact Footprint: Designed with a small physical size, allowing for easy integration into compact electronic devices and densely populated circuit boards.
  • Robust Design: Built to withstand harsh environmental conditions, including temperature variations, humidity, and vibration.
  • Low Power Consumption: Operates efficiently, minimizing energy consumption and reducing overall system power requirements.

Benefits

  • Enhanced Visibility: High brightness output ensures clear and distinct signaling, improving safety and operational efficiency.
  • Reduced Maintenance: Long lifespan reduces the frequency of replacements, minimizing maintenance costs and downtime.
  • Energy Savings: Low power consumption contributes to energy savings and reduces the overall operating cost of the device.
  • Versatile Application: Suitable for a wide range of applications, providing flexibility in design and implementation.
  • Reliable Performance: Robust design ensures reliable operation even in challenging environmental conditions.

Additional Details

The LRE6SF-AABB-1-1-Z LED typically emits red light at a wavelength of around 625 nm. It is available in a surface-mount package, making it compatible with automated assembly processes. The datasheet specifies the LED's performance characteristics, including luminous intensity, forward voltage, and viewing angle. The 'Z' suffix could refer to specific packaging requirements or environmental compliance standards. Its robust design and reliable performance make it a suitable choice for demanding applications in automotive, industrial, and consumer electronics. As with all LEDs, proper thermal management is crucial to ensuring optimal performance and longevity.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess