EN
  • EN
  • DE

LRTBGFUG-P9R7-1+S7U-29+M7

Part No LRTBGFUG-P9R7-1+S7U-29+M7
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED RGB DIFFUSED 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Color Red, Green, Blue (RGB)
Configuration Independent
Lens Transparency Diffused
Millicandela Rating 143.5mcd Red, 467mcd Green, 67.2mcd Blue
Lens Style/Size Rectangle with Flat Top, 2.8mm x 2.5mm
Forward Voltage 2.05V Red, 3.2V Green, 3V Blue
Current - Test 10mA Red, 20mA Green, 10mA Blue
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 625nm Red, 528nm Green, 470nm Blue
Wavelength - Peak 632nm Red, 523nm Green, 465nm Blue
Case / Package 6-PLCC
Height (Max) 2.00mm
Win Source Part Number 1057504-LRTBGFUG-P9R7-1+S7U-29+M7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LRTBGFUG-P9R7-1+S7U-29+M7 CAD Model

Description

The LRTBGFUG-P9R7-1+S7U-29+M7 is an RGB independent surface mount LED from OSRAM Opto Semiconductors Inc. with a rectangular flat top lens style and a size of 2.8mm x 2.5mm.

  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Type: RGB Independent LED
  • Mounting Type: Surface Mount
  • Lens Style: Rectangular Flat Top
  • Size: 2.8mm x 2.5mm
  • Viewing Angle: 120 degrees
  • Millicandela Rating (Red): 143.5mcd
  • Millicandela Rating (Green): 467mcd
  • Millicandela Rating (Blue): 67.2mcd
  • Forward Voltage (Red): 2.05V
  • Forward Voltage (Green): 3.2V
  • Forward Voltage (Blue): 3V
  • Wavelength (Red): 625nm
  • Wavelength (Green): 528nm
  • Wavelength (Blue): 470nm
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Kingbright
Lowest to $0.0982
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Siemens
Multi TOPLED
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess