EN
  • EN
  • DE

LS M670-H2K1-1-0-10-R18-Z

Part No LS M670-H2K1-1-0-10-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED MINI TOPLED RED 628NM 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting Color series Red 628nm (624nm ~ 632nm) 2-SMD, J-Lead
Manufacturer OSRAM Opto Semiconductors Inc.
Series Mini TOPLED
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 2-SMD, J-Lead
Case / Package SMD
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number LS M670-H2K1-1, LS M670-H2K1-1-Z, LS M670-H2K1-1-Z-ND, LSM670-H2K1-1, LSM670-H2K1-1-0-10-R18-Z, LSM670-H2K1-1-Z, LSM670-H2K1-1-Z-ND, LSM670H2K11, LSM670H2K11Z, Q65110A2381
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878265-LS M670-H2K1-1-0-10-R18-Z
Ultra Librarian 3D Model Ultra Librarian LS M670-H2K1-1-0-10-R18-Z CAD Model

Description

The LS M670-H2K1-1-0-10-R18-Z from OSRAM Opto Semiconductors Inc. is a Mini TOPLED LED that emits red light at a wavelength of 628nm (624nm ~ 632nm).

  • Type: Mini TOPLED LED
  • Color: Red
  • Wavelength: 628nm (624nm ~ 632nm)
  • Mounting Type: Surface Mount
  • Package / Case: 2-SMD, J-Lead
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Product Status: Obsolete

You May Also Be Interested in

World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
Lumileds
RED
Lowest to $1.6299
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
OSRAM Opto Semiconductors Inc.
LED LZ4 RED 734NM SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0995
Cree Inc.
LED XLAMP XBD BLUE 458NM SMD
Need more? Email Us
Everlight Electronics Co Ltd
LED SHUEN RED 730NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPC RED-ORG 615NM SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess