EN
  • EN
  • DE

LS M67K-K1L1-1-0-2-R18-Z-VIS

Part No LS M67K-K1L1-1-0-2-R18-Z-VIS
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961780-LS M67K-K1L1-1-0-2-R18-Z-VIS
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS M67K-K1L1-1-0-2-R18-Z-VIS CAD Model

Description

The LS M67K-K1L1-1-0-2-R18-Z-VIS is a surface-mount LED manufactured by OSRAM Opto Semiconductors Inc. It is part of their broader LED product line, designed for a variety of illumination and indication applications. The 'VIS' likely indicates that this is a visible light LED.

Applications

  • Indicator lights on electronic devices.
  • Backlighting for LCD screens and keypads.
  • Automotive lighting, such as dashboard indicators.
  • General illumination purposes in low-power applications.
  • Status indicators on industrial equipment.

Features

  • Surface mount device (SMD) package.
  • Compact size.
  • High luminous intensity.
  • Wide viewing angle.
  • Long lifespan.

Benefits

  • Easy to integrate into automated assembly processes.
  • Space-saving design for high-density PCBs.
  • Bright and clear light output.
  • Reliable performance over extended periods.
  • Reduced maintenance costs due to long lifespan.

Additional Details

This OSRAM LED is designed for reflow soldering onto printed circuit boards. The specific wavelength or color of the emitted light depends on the internal semiconductor material. The luminous intensity is a crucial parameter, determining the brightness of the LED, while the viewing angle indicates how widely the light is dispersed. The surface mount design allows for automated placement during manufacturing, improving production efficiency and reducing assembly costs. The long lifespan of LEDs, compared to traditional light sources, minimizes the need for frequent replacements, contributing to lower operating costs. The LS M67K-K1L1-1-0-2-R18-Z-VIS offers a dependable solution for a variety of indication and illumination tasks, ensuring optimal visibility and durability in diverse applications. Further detailed specifications can be found in the OSRAM datasheet for this specific part number, including exact voltage, current, and color characteristics.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0643
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
Lowest to $2.6115
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lowpower
Lowest to $0.0772

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess