EN
  • EN
  • DE

LS T770-J1L2-1-0-10-R18-Z

Part No LS T770-J1L2-1-0-10-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Red 628nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Manufacturer OSRAM Opto Semiconductors Inc.
Series TOPLED® - Reverse Gullwing
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 2-SMD, Z-Bend
Case / Package SMD
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number LS T770-J1L2-1-0-10-R18-Z-ND, LST770-J1L2-1-0-10-R18-Z, Q65110A2240
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924005-LS T770-J1L2-1-0-10-R18-Z
Ultra Librarian 3D Model Ultra Librarian LS T770-J1L2-1-0-10-R18-Z CAD Model

Description

The LS T770-J1L2-1-0-10-R18-Z is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It's designed for a variety of lighting applications, offering high brightness, efficiency, and reliability. This LED is commonly used in applications requiring a focused and intense light source.

Applications

  • Automotive Lighting (e.g., Daytime Running Lights, Tail Lights, Signal Lights)
  • Indoor Lighting (e.g., Spotlights, Downlights)
  • Outdoor Lighting (e.g., Street Lights, Landscape Lighting)
  • Architectural Lighting
  • Display Backlighting
  • Specialty Lighting (e.g., Medical, Industrial)

Features

  • High Brightness: Delivers a significant amount of light output.
  • High Efficiency: Converts electrical energy into light efficiently, reducing power consumption.
  • Long Lifespan: Designed for long-term reliability and minimal light degradation.
  • Compact Size: Enables integration into space-constrained applications.
  • Robust Design: Withstands harsh environmental conditions.

Benefits

  • Energy Savings: High efficiency reduces energy consumption and lowers operating costs.
  • Long-Term Reliability: Long lifespan minimizes maintenance and replacement costs.
  • Improved Visibility: High brightness enhances visibility and safety.
  • Design Flexibility: Compact size allows for versatile integration into various applications.

Technical Specifications

Key specifications of the LS T770-J1L2-1-0-10-R18-Z typically include:

  • Color: Check the datasheet for specific color characteristics (e.g., White, Red, Green, Blue)
  • Luminous Flux: Consult the datasheet for typical luminous flux value (in Lumens).
  • Forward Voltage: Refer to the datasheet for typical forward voltage (e.g., 3.2V).
  • Forward Current: Consult the datasheet for maximum forward current (e.g., 350mA).
  • Viewing Angle: See datasheet for specific viewing angle (e.g., 120 degrees).
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package Type: Surface Mount Device (SMD), refer to datasheet for specific package dimensions.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess