EN
  • EN
  • DE

LSWT67C

Part No LSWT67C
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962794-LSWT67C
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSWT67C CAD Model

Description

The LSWT67C is a surface-mount LED manufactured by OSRAM Opto Semiconductors Inc. It's part of their TOPLED series and is designed for a wide range of applications where a compact, efficient, and reliable light source is needed. These LEDs are known for their high brightness, long lifespan, and excellent color consistency.

Applications:

  • Backlighting: Used for backlighting LCD displays in mobile devices, automotive displays, and industrial equipment.
  • Indicator Lights: Employed as indicator lights in consumer electronics, industrial controls, and automotive applications.
  • Automotive Lighting: Used in interior lighting, dashboard illumination, and signal lights.
  • Signage: Integrated into electronic signs and displays.
  • General Lighting: Used in small-scale general lighting applications.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly.
  • Compact Size: Small footprint for space-constrained applications.
  • High Brightness: Provides high luminous intensity.
  • Long Lifespan: Offers a long operational lifespan.
  • Wide Viewing Angle: Provides a wide viewing angle for uniform illumination.

Benefits:

  • Easy Assembly: SMT design allows for automated assembly, reducing manufacturing costs.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • High Light Output: Provides bright and efficient illumination.
  • Long-Term Reliability: Long lifespan ensures reliable performance over time.
  • Versatile Application: Suitable for a broad range of lighting applications.

Additional Details:

The LSWT67C typically emits light within the visible spectrum, with variations available in different colors (red, green, blue, white, etc.). The forward voltage is typically around 2-3 volts, and the forward current is generally in the range of 20mA. The viewing angle is usually wide, often around 120 degrees or more, providing uniform illumination. The package is a small surface-mount package designed for reflow soldering. OSRAM Opto Semiconductors is a leading manufacturer of LEDs and other optoelectronic components. These LEDs are commonly used in a variety of electronic devices and systems. The long lifespan and high reliability make them ideal for applications where maintenance is difficult or costly. The SMT design allows for efficient automated assembly. Proper thermal management is essential for maximizing the lifespan and performance of these LEDs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess