EN
  • EN
  • DE

AD8475BRMZ-R7

Part No AD8475BRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Differential Amplifier 1 Circuit Differential, Rail-to-Rail 10-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD8475
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8475BRMZ-R7DKR, AD8475BRMZ-R7CT, AD8475BRMZ-R7-ND, AD8475BRMZ-R7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909938-AD8475BRMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8475BRMZ-R7 CAD Model

Description

Product Overview: AD8475BRMZ-R7 by Analog Devices Inc.

The AD8475BRMZ-R7 is a high-performance, fully differential, funnel amplifier designed by Analog Devices Inc. to meet the demanding requirements of precision signal processing and data acquisition systems. This device is a versatile solution for various applications, including driving analog-to-digital converters (ADCs), differential signal amplification, and buffering for high-speed data acquisition systems.

Key Features

  • Precision Funnel Amplifier: The AD8475BRMZ-R7 offers exceptional precision and accuracy, making it ideal for applications requiring high-quality signal conditioning.
  • Fixed Gains: It comes with fixed gains of 0.4 and 0.8, which simplifies the design process by eliminating the need for external gain-setting components.
  • Low Distortion: This device features very low distortion and noise characteristics, ensuring that the signal integrity is maintained throughout the signal chain.
  • Wide Bandwidth: The amplifier boasts a wide bandwidth that enables it to handle high-speed signals without compromising performance.
  • Single-Supply Operation: It is designed to operate from a single supply voltage, simplifying power supply requirements and system design.
  • Compact Package: Packaged in a compact, 8-lead MSOP, the AD8475BRMZ-R7 is suitable for space-constrained applications.

Applications

  • Data Acquisition Systems: The AD8475BRMZ-R7 is ideal for differential signal conditioning in data acquisition systems, providing a high-fidelity pathway from sensors to ADCs.
  • Instrumentation: Its precision and low distortion make it well-suited for use in high-performance instrumentation and measurement equipment.
  • Medical Imaging: The device's performance characteristics make it a good choice for medical imaging systems where signal integrity is paramount.
  • Communications: It can be used in communication systems for signal balancing and impedance matching, ensuring accurate data transmission.

The AD8475BRMZ-R7 from Analog Devices Inc. stands out as a reliable and efficient solution for designers looking to optimize their signal chain with minimal design complexity. Its combination of precision, low distortion, and ease of use makes it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2233 $52.2330
21+ $4.8927 $102.7467
32+ $4.7274 $151.2768
46+ $4.3968 $202.2528
60+ $4.2315 $253.8900
74+ $4.0662 $300.8988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess