EN
  • EN
  • DE
  • IT

LTT67C

Part No LTT67C
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Description TOPLED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828767-LTT67C
Ultra Librarian 3D Model Ultra Librarian LTT67C CAD Model

Description

The LTT67C is a surface-mount LED manufactured by OSRAM Opto Semiconductors. It is part of their TOPLED series, known for their compact size and high efficiency. This LED is designed for a variety of applications requiring reliable and bright illumination in a small form factor.

Applications:

  • Automotive lighting: dashboard illumination, indicator lights
  • Consumer electronics: backlighting for displays, status indicators
  • Industrial applications: machine vision systems, control panel indicators
  • Signage: illuminated signs, channel letters
  • General lighting: portable lighting devices, accent lighting

Features:

  • Compact surface-mount package
  • High luminous intensity
  • Wide viewing angle
  • Long lifespan
  • Low power consumption
  • Available in various colors (specific color depends on the exact LTT67C variant)
  • Lead-free reflow solderable

Benefits:

  • Space-saving design allows for integration into small devices.
  • Bright and consistent light output enhances visibility.
  • Wide viewing angle ensures uniform light distribution.
  • Long lifespan reduces maintenance and replacement costs.
  • Low power consumption contributes to energy efficiency.
  • Robust design ensures reliable operation in harsh environments.
  • Environmentally friendly due to lead-free construction.

Additional Details:

The LTT67C's technical specifications vary slightly depending on the specific variant (e.g., color, luminous intensity). However, key specifications generally include:

  • Dominant Wavelength: Varies depending on color (e.g., 570 nm for yellow-green)
  • Luminous Intensity: Typically in the range of 100 to 500 mcd (millicandelas)
  • Forward Voltage: Typically around 2.0 to 3.5 V
  • Viewing Angle: Typically 120 degrees
  • Operating Temperature: -40°C to +85°C
  • Storage Temperature: -40°C to +100°C

The package is designed for automated assembly using standard surface-mount technology (SMT) equipment. Proper heat sinking may be required for certain applications to ensure optimal performance and lifespan. Consult the specific datasheet for the LTT67C variant for precise details and application guidelines.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
PR
3M
SCOTCH-WELD PLASTIC & RUBBER INS
Lowest to $3.7657
Honeywell
TW0 STAGE REMOTE BULB
Need more? Email Us
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0463 $66.5093
27+ $4.9609 $133.9443
41+ $4.8057 $197.0337
56+ $4.6505 $260.4280
72+ $4.4952 $323.6544
97+ $4.0309 $390.9973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess