EN
  • EN
  • DE

LUWC9SM-N1N3-EG

Part No LUWC9SM-N1N3-EG
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CSMD
Color White
Lens Style Rectangular
Number of LEDs 1
RoHS Compliant
Viewing Angle 120 °
Win Source Part Number 1073004-LUWC9SM-N1N3-EG
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LUWC9SM-N1N3-EG CAD Model

Description

The LUWC9SM-N1N3-EG is a high-power LED manufactured by OSRAM Opto Semiconductors. It's designed for applications requiring intense light output, energy efficiency, and a compact form factor. These LEDs find use in various solid-state lighting systems where reliability and performance are critical.

Applications

  • Automotive lighting (e.g., headlights, daytime running lights)
  • Spotlights and directional lighting
  • Medical lighting
  • Stage and entertainment lighting
  • Inspection and machine vision systems

Features

  • High luminous intensity
  • Compact surface mount package
  • Excellent thermal conductivity
  • Long operating life
  • RoHS compliant
  • High efficiency

Benefits

  • Energy savings due to efficient light conversion
  • Reduced system size because of the compact package
  • Improved reliability with a long operating life
  • Lower thermal resistance allows for better heat dissipation
  • Versatile usage because of high light output

Additional Details

The LUWC9SM-N1N3-EG is characterized by its high luminous flux at a specified forward current. The specific luminous flux and color temperature vary depending on the binning. It typically features a ceramic package for superior thermal management. The forward voltage is usually in the range of a few volts, and careful attention must be paid to current limiting to prevent damage to the LED. The spectral characteristics are defined by the specific phosphor used in the LED. These LEDs are designed to be reflow soldered onto a PCB. Datasheets providing detailed electrical, optical, and thermal characteristics are essential for proper application design. The high-power nature of this LED necessitates effective heat sinking to maintain optimal performance and lifespan. The typical viewing angle is specified in the datasheet. Accurate color point maintenance is vital for consistent lighting applications.

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
KIWI
Lowest to $0.0839
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0222
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
KEC
Lowest to $0.0658
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Lite-On Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess