The LUWCQAR is a high-performance, surface-mount LED from OSRAM Opto Semiconductors. It is designed for applications requiring high brightness and long lifespan.
Applications:
- Automotive lighting (e.g., daytime running lights, turn signals)
- General illumination
- Architectural lighting
- Display backlighting
- Signal and symbol luminaires
- Traffic signals
Features:
- High luminous flux
- Long lifetime
- Low thermal resistance
- Wide viewing angle
- Compact package
- High reliability
Benefits:
- Enhanced visibility: High luminous flux ensures excellent visibility in various lighting conditions.
- Reduced maintenance costs: Long lifespan minimizes the need for frequent replacements.
- Efficient thermal management: Low thermal resistance facilitates efficient heat dissipation, improving performance and reliability.
- Improved light distribution: Wide viewing angle provides uniform light distribution over a large area.
- Compact design: Small package size allows for integration into space-constrained applications.
Technical Specifications:
The LUWCQAR is a white LED with a typical luminous flux of several hundred lumens depending on the drive current and color temperature. It has a low thermal resistance, typically less than 10 K/W. The operating temperature range is typically from -40°C to +100°C. The LED is RoHS compliant and lead-free.