EN
  • EN
  • DE

LWA673-P1S1-5K8L

Part No LWA673-P1S1-5K8L
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description Lead (Pb) Free Product - RoHS Compliant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 1209672-LWA673-P1S1-5K8L
Manufacturer Homepage www.osram.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LWA673-P1S1-5K8L CAD Model

Description

The LWA673-P1S1-5K8L is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It's part of their Advanced Power TOPLED series, known for their exceptional brightness, efficiency, and long lifespan. These LEDs are designed for a wide range of applications where reliable and high-quality light output is essential.

Applications

  • Automotive Lighting: Used in car interior lighting, dashboard illumination, and signal lights.
  • Backlighting: Employed in LCD displays, keypads, and instrument panels.
  • Signage: Integrated into illuminated signs, channel letters, and advertising displays.
  • General Lighting: Used in indoor and outdoor lighting fixtures, task lights, and accent lights.
  • Industrial Lighting: Implemented in machine vision systems, inspection lights, and process control equipment.

Features

  • High Brightness: Provides exceptional luminous intensity for clear visibility.
  • Long Lifespan: Offers extended operational life, reducing maintenance and replacement costs.
  • Compact Size: Features a small footprint for space-constrained applications.
  • Wide Viewing Angle: Distributes light evenly across a broad area.
  • Robust Design: Withstands harsh environmental conditions, including temperature fluctuations and humidity.

Benefits

  • Improved Visibility: Enhances clarity and brightness in various lighting applications.
  • Reduced Maintenance: Minimizes the need for frequent replacements, saving time and money.
  • Energy Efficiency: Consumes less power compared to traditional lighting sources.
  • Design Flexibility: Enables compact and innovative lighting designs.
  • Reliable Performance: Ensures consistent and dependable light output over its lifespan.

Additional Details

The LWA673-P1S1-5K8L typically features a forward voltage of around 3.2V and a forward current of 20mA. It has a color temperature of approximately 5800K, providing a cool white light. The LED is available in a surface-mount package, allowing for easy integration into printed circuit boards. Its high luminous efficacy makes it an excellent choice for energy-saving lighting solutions. The specific package type is TOPLED. Osram's LWA673 series adheres to stringent quality standards, ensuring high reliability and performance across a wide range of operating conditions. It's commonly used in applications where a combination of high brightness and energy efficiency is paramount.

You May Also Be Interested in

Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,894 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess