EN
  • EN
  • DE

LWA67C-U1-7L-0

Part No LWA67C-U1-7L-0
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828906-LWA67C-U1-7L-0
Ultra Librarian 3D Model Ultra Librarian LWA67C-U1-7L-0 CAD Model

Description

The LWA67C-U1-7L-0 is a Thinfilm LED from OSRAM Opto Semiconductors. These LEDs are compact and efficient light sources commonly used in various applications requiring reliable and consistent illumination.

Applications:

  • Mobile Devices: Backlighting for keypads and displays in mobile phones and other portable devices.
  • Status Indicators: Indicator lights in consumer electronics and industrial equipment.
  • Medical Devices: Illumination in portable diagnostic equipment.
  • Automotive Lighting: Interior lighting applications.
  • General Lighting: Small scale lighting such as signage and decorative lighting.

Features:

  • Thinfilm Technology: This allows for high efficiency and light output in a very small package.
  • Compact Size: Enables integration into space-constrained applications.
  • High Brightness: Provides adequate illumination for various indicator and backlighting purposes.
  • Long Lifespan: Offers extended operational life, reducing maintenance needs.
  • Wide Viewing Angle: Ensures even light distribution.
  • Robust Design: Suitable for use in harsh environmental conditions.

Benefits:

  • Energy Efficiency: Reduces power consumption in battery-powered devices.
  • Space Saving: Allows for smaller and more compact product designs.
  • Reliable Performance: Provides consistent light output and stable operation.
  • Low Maintenance: Reduces the need for frequent replacements.
  • Versatile Application: Can be used in a variety of applications.
  • Enhanced Visibility: Improves the visibility of indicators and displays.

Additional Details:

The specific technical specifications, such as the exact wavelength (color), luminous intensity, and forward voltage, will vary based on the specific binning and manufacturing tolerances of the LWA67C-U1-7L-0. Refer to the OSRAM Opto Semiconductors datasheet for detailed information on these parameters. The LED is designed for surface mount technology (SMT) assembly and is compatible with standard soldering processes. The material composition complies with RoHS standards, ensuring environmental compliance.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess