EN
  • EN
  • DE

LWG6CP-DBEB-NKPL-1-140-R18-Z

Part No LWG6CP-DBEB-NKPL-1-140-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828911-LWG6CP-DBEB-NKPL-1-140-R18-Z
Ultra Librarian 3D Model Ultra Librarian LWG6CP-DBEB-NKPL-1-140-R18-Z CAD Model

Description

The LWG6CP-DBEB-NKPL-1-140-R18-Z is a high-performance LED manufactured by OSRAM Opto Semiconductors, designed for demanding lighting applications where reliability and consistent performance are paramount. This LED is characterized by its high luminous intensity and energy efficiency.

Applications:

  • Automotive Lighting: Specifically used in automotive signal lights, such as brake lights, turn signals, and tail lights.
  • Traffic Signals: Employed in traffic lights and pedestrian signals.
  • Industrial Lighting: Used in industrial control panels and machine vision systems.
  • Signage: Suitable for illuminated signs and displays.
  • General Lighting: In some specialized applications requiring specific color and intensity characteristics.

Features:

  • High Brightness: Provides exceptional luminous intensity for clear visibility.
  • Energy Efficiency: Minimizes power consumption while maximizing light output.
  • Long Lifespan: Ensures extended operational life, reducing the need for frequent replacements.
  • Precise Color Control: Offers consistent and accurate color reproduction.
  • Wide Viewing Angle: Provides uniform light distribution.
  • Robust Design: Withstands harsh environmental conditions and mechanical stress.

Benefits:

  • Improved Safety: Enhances the visibility of signals and indicators.
  • Reduced Energy Costs: Lowers electricity consumption, leading to cost savings.
  • Extended Service Life: Minimizes maintenance costs and downtime.
  • Consistent Performance: Provides stable and reliable light output over time.
  • Versatile Application: Adaptable to a wide range of lighting needs.
  • Enhanced Visual Appeal: Improves the clarity and vibrancy of displays and signals.

Additional Details:

The LWG6CP-DBEB-NKPL-1-140-R18-Z features specific characteristics encoded in its alphanumeric designation. 'DBEB' and 'NKPL' are binning codes defining the exact color and brightness characteristics. The '1-140' may relate to a specific intensity level or forward current rating. 'R18' likely signifies a specific radiation pattern. The 'Z' at the end often indicates a specific manufacturing standard or testing protocol. Detailed specifications, including forward voltage, luminous flux, and thermal resistance, are available in the official OSRAM datasheet. It is designed for surface mount technology (SMT) assembly and complies with RoHS environmental standards.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess